WALL SWITCH OCCUPANCY SENSOR TYPE; 1.765 INCH W X 4.125 INCH H SIZE; WHITE FINISH; UL (CANADA AND US) APPROVAL; COMMERCIAL APPLICATION; 120/277 VAC AT 60 HZ VOLTAGE RATING; WALL MOUNTING; 3-WIRE LEAD TERMINAL TYPE; 800 W AT 120 VAC, 1200 W AT 277 VAC LOAD
| Hubbell Wiring Device-Kellems | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | WSP200-W |
| Product Name | Occupancy Sensor/Switch |
| Power Requirements | AC Powered |