Hubbell Wiring Device-Kellems Occupancy Sensor/Switch WSP200-LA

Description
WALL SWITCH OCCUPANCY SENSOR TYPE; 1.765 INCH W X 4.125 INCH H SIZE; LIGHT ALMOND FINISH; UL (CANADA AND US) APPROVAL; COMMERCIAL APPLICATION; 120/277 VAC AT 60 HZ VOLTAGE RATING; WALL MOUNTING; 3-WIRE LEAD TERMINAL TYPE; 800 W AT 120 VAC, 1200 W AT 277 V
Datasheet
Description
WALL SWITCH OCCUPANCY SENSOR TYPE; 1.765 INCH W X 4.125 INCH H SIZE; LIGHT ALMOND FINISH; UL (CANADA AND US) APPROVAL; COMMERCIAL APPLICATION; 120/277 VAC AT 60 HZ VOLTAGE RATING; WALL MOUNTING; 3-WIRE LEAD TERMINAL TYPE; 800 W AT 120 VAC, 1200 W AT 277 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - WSP200-LA - Hubbell Wiring Device-Kellems
Milford, CT, USA
Occupancy Sensor/Switch
WSP200-LA
Occupancy Sensor/Switch WSP200-LA
WALL SWITCH OCCUPANCY SENSOR TYPE; 1.765 INCH W X 4.125 INCH H SIZE; LIGHT ALMOND FINISH; UL (CANADA AND US) APPROVAL; COMMERCIAL APPLICATION; 120/277 VAC AT 60 HZ VOLTAGE RATING; WALL MOUNTING; 3-WIRE LEAD TERMINAL TYPE; 800 W AT 120 VAC, 1200 W AT 277 V

WALL SWITCH OCCUPANCY SENSOR TYPE; 1.765 INCH W X 4.125 INCH H SIZE; LIGHT ALMOND FINISH; UL (CANADA AND US) APPROVAL; COMMERCIAL APPLICATION; 120/277 VAC AT 60 HZ VOLTAGE RATING; WALL MOUNTING; 3-WIRE LEAD TERMINAL TYPE; 800 W AT 120 VAC, 1200 W AT 277 V

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Proximity Sensors
Product Number WSP200-LA
Product Name Occupancy Sensor/Switch
Power Requirements AC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details