Hubbell Lighting, Inc. Outdoor Wall Light WMR-70P6

Description
SAFETY, SECURITY LIGHT TYPE 14.6 INCH L X 7.3 INCH W X 5.5 INCH H SIZE BRONZE FINISH UL 1598, UL (CANADA AND US) APPROVAL TRIPLE TAP BALLAST TYPE YES LAMP INCLUDED PULSE START LAMP TYPE 70 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/277/347 V LAMP/BALLAST VOLTAGE APPLICATION WET LOCATION WMR MODEL
Description
SAFETY, SECURITY LIGHT TYPE 14.6 INCH L X 7.3 INCH W X 5.5 INCH H SIZE BRONZE FINISH UL 1598, UL (CANADA AND US) APPROVAL TRIPLE TAP BALLAST TYPE YES LAMP INCLUDED PULSE START LAMP TYPE 70 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/277/347 V LAMP/BALLAST VOLTAGE APPLICATION WET LOCATION WMR MODEL

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - WMR-70P6 - Hubbell Lighting, Inc.
Greenville, SC, USA
Outdoor Wall Light
WMR-70P6
Outdoor Wall Light WMR-70P6
SAFETY, SECURITY LIGHT TYPE 14.6 INCH L X 7.3 INCH W X 5.5 INCH H SIZE BRONZE FINISH UL 1598, UL (CANADA AND US) APPROVAL TRIPLE TAP BALLAST TYPE YES LAMP INCLUDED PULSE START LAMP TYPE 70 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/277/347 V LAMP/BALLAST VOLTAGE APPLICATION WET LOCATION WMR MODEL
  • SAFETY, SECURITY LIGHT TYPE
  • 14.6 INCH L X 7.3 INCH W X 5.5 INCH H SIZE
  • BRONZE FINISH
  • UL 1598, UL (CANADA AND US) APPROVAL
  • TRIPLE TAP BALLAST TYPE
  • YES LAMP INCLUDED
  • PULSE START LAMP TYPE
  • 70 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/277/347 V LAMP/BALLAST VOLTAGE
  • APPLICATION WET LOCATION
  • WMR MODEL
Supplier's Site

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number WMR-70P6
Product Name Outdoor Wall Light
Features Ballast Included
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details