Hubbell Incorporated RF Antennas WIH-AT-FA-48

Description
916MHz Whip, Straight RF Antenna RP-SMA Male Panel Mount
Datasheet
Description
916MHz Whip, Straight RF Antenna RP-SMA Male Panel Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - WIH-AT-FA-48 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
WIH-AT-FA-48
RF Antennas WIH-AT-FA-48
916MHz Whip, Straight RF Antenna RP-SMA Male Panel Mount

916MHz Whip, Straight RF Antenna RP-SMA Male Panel Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number WIH-AT-FA-48
Product Name RF Antennas
Technology Type Whip; Whip, Straight
Unlock Full Specs
to access all available technical data

Similar Products

iANT216 - iant216 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 6000.0 MHz
View Details
5G 8dBi Rubber Duck Whip Red Antenna with SMA Male Movable Connector - ET-5G8WR-SMMO - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 600.0 to 6000.0 MHz
Gain 8 dB
Form Factor / Mounting External; Portable
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
RF Antennas - 2115-NN01-110TR-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, Wi-Fi
Primary Frequency Range 2450.0 MHz
Form Factor / Mounting Internal
View Details
2 suppliers