Hubbell Lighting, Inc. Outdoor Wall Light WGM-84F

Description
CUTOFF TYPE 14 INCH L X 11.4 INCH W X 9.25 INCH H SIZE DARK BRONZE POWDER PAINTED FINISH UL 1598, UL (CANADA AND US) APPROVAL YES LAMP INCLUDED COMPACT FLUORESCENT LAMP TYPE (2) 42 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE CLEAR TEMPERED GLASS REFRACTOR/LENS TYPE APPLICATION WET LOCATION WGM MODEL
Datasheet
Description
CUTOFF TYPE 14 INCH L X 11.4 INCH W X 9.25 INCH H SIZE DARK BRONZE POWDER PAINTED FINISH UL 1598, UL (CANADA AND US) APPROVAL YES LAMP INCLUDED COMPACT FLUORESCENT LAMP TYPE (2) 42 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE CLEAR TEMPERED GLASS REFRACTOR/LENS TYPE APPLICATION WET LOCATION WGM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - WGM-84F - Hubbell Lighting, Inc.
Greenville, SC, USA
Outdoor Wall Light
WGM-84F
Outdoor Wall Light WGM-84F
CUTOFF TYPE 14 INCH L X 11.4 INCH W X 9.25 INCH H SIZE DARK BRONZE POWDER PAINTED FINISH UL 1598, UL (CANADA AND US) APPROVAL YES LAMP INCLUDED COMPACT FLUORESCENT LAMP TYPE (2) 42 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE CLEAR TEMPERED GLASS REFRACTOR/LENS TYPE APPLICATION WET LOCATION WGM MODEL
  • CUTOFF TYPE
  • 14 INCH L X 11.4 INCH W X 9.25 INCH H SIZE
  • DARK BRONZE POWDER PAINTED FINISH
  • UL 1598, UL (CANADA AND US) APPROVAL
  • YES LAMP INCLUDED
  • COMPACT FLUORESCENT LAMP TYPE
  • (2) 42 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 TO 277 V LAMP/BALLAST VOLTAGE
  • CLEAR TEMPERED GLASS REFRACTOR/LENS TYPE
  • APPLICATION WET LOCATION
  • WGM MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number WGM-84F
Product Name Outdoor Wall Light
Lamp Type Fluorescent
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details