Hubbell Lighting, Inc. Outdoor Wall Light WGM-100P

Description
CUTOFF TYPE 14 INCH L X 11.4 INCH W X 9.25 INCH H SIZE DARK BRONZE POWDER PAINTED FINISH UL 1598, UL (CANADA AND US) APPROVAL HPF, MULTI TAP BALLAST TYPE YES LAMP INCLUDED PULSE START LAMP TYPE 100 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE CLEAR TEMPERED GLASS REFRACTOR/LENS TYPE APPLICATION WET LOCATION WGM MODEL
Datasheet
Description
CUTOFF TYPE 14 INCH L X 11.4 INCH W X 9.25 INCH H SIZE DARK BRONZE POWDER PAINTED FINISH UL 1598, UL (CANADA AND US) APPROVAL HPF, MULTI TAP BALLAST TYPE YES LAMP INCLUDED PULSE START LAMP TYPE 100 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE CLEAR TEMPERED GLASS REFRACTOR/LENS TYPE APPLICATION WET LOCATION WGM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - WGM-100P - Hubbell Lighting, Inc.
Greenville, SC, USA
Outdoor Wall Light
WGM-100P
Outdoor Wall Light WGM-100P
CUTOFF TYPE 14 INCH L X 11.4 INCH W X 9.25 INCH H SIZE DARK BRONZE POWDER PAINTED FINISH UL 1598, UL (CANADA AND US) APPROVAL HPF, MULTI TAP BALLAST TYPE YES LAMP INCLUDED PULSE START LAMP TYPE 100 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE CLEAR TEMPERED GLASS REFRACTOR/LENS TYPE APPLICATION WET LOCATION WGM MODEL
  • CUTOFF TYPE
  • 14 INCH L X 11.4 INCH W X 9.25 INCH H SIZE
  • DARK BRONZE POWDER PAINTED FINISH
  • UL 1598, UL (CANADA AND US) APPROVAL
  • HPF, MULTI TAP BALLAST TYPE
  • YES LAMP INCLUDED
  • PULSE START LAMP TYPE
  • 100 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • CLEAR TEMPERED GLASS REFRACTOR/LENS TYPE
  • APPLICATION WET LOCATION
  • WGM MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number WGM-100P
Product Name Outdoor Wall Light
Features Ballast Included
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details