Hubbell Lighting, Inc. Outdoor Wall Light WGL-400S

Description
CUTOFF TYPE 18 INCH L X 17.2 INCH W X 9.84 INCH H SIZE DARK BRONZE POWDER PAINTED FINISH UL 1598, UL (CANADA AND US) APPROVAL HPF, MULTI TAP BALLAST TYPE YES LAMP INCLUDED HIGH PRESSURE SODIUM LAMP TYPE 400 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE CLEAR TEMPERED GLASS REFRACTOR/LENS TYPE APPLICATION WET LOCATION WGL MODEL
Datasheet
Description
CUTOFF TYPE 18 INCH L X 17.2 INCH W X 9.84 INCH H SIZE DARK BRONZE POWDER PAINTED FINISH UL 1598, UL (CANADA AND US) APPROVAL HPF, MULTI TAP BALLAST TYPE YES LAMP INCLUDED HIGH PRESSURE SODIUM LAMP TYPE 400 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE CLEAR TEMPERED GLASS REFRACTOR/LENS TYPE APPLICATION WET LOCATION WGL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - WGL-400S - Hubbell Lighting, Inc.
Greenville, SC, USA
Outdoor Wall Light
WGL-400S
Outdoor Wall Light WGL-400S
CUTOFF TYPE 18 INCH L X 17.2 INCH W X 9.84 INCH H SIZE DARK BRONZE POWDER PAINTED FINISH UL 1598, UL (CANADA AND US) APPROVAL HPF, MULTI TAP BALLAST TYPE YES LAMP INCLUDED HIGH PRESSURE SODIUM LAMP TYPE 400 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE CLEAR TEMPERED GLASS REFRACTOR/LENS TYPE APPLICATION WET LOCATION WGL MODEL
  • CUTOFF TYPE
  • 18 INCH L X 17.2 INCH W X 9.84 INCH H SIZE
  • DARK BRONZE POWDER PAINTED FINISH
  • UL 1598, UL (CANADA AND US) APPROVAL
  • HPF, MULTI TAP BALLAST TYPE
  • YES LAMP INCLUDED
  • HIGH PRESSURE SODIUM LAMP TYPE
  • 400 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • CLEAR TEMPERED GLASS REFRACTOR/LENS TYPE
  • APPLICATION WET LOCATION
  • WGL MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number WGL-400S
Product Name Outdoor Wall Light
Lamp Type Sodium
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407141 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details