Hubbell Lighting, Inc. Outdoor Wall Light WGH-400P

Description
AREA LIGHT TYPE 17 INCH L X 13 INCH W X 9 INCH H SIZE DARK BRONZE POWDER PAINTED FINISH UL 1598, UL (CANADA AND US) APPROVAL QUAD TAP BALLAST TYPE YES LAMP INCLUDED PULSE START LAMP TYPE 400 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE GLASS REFRACTOR REFRACTOR/LENS TYPE APPLICATION WET LOCATION WGH MODEL
Datasheet
Description
AREA LIGHT TYPE 17 INCH L X 13 INCH W X 9 INCH H SIZE DARK BRONZE POWDER PAINTED FINISH UL 1598, UL (CANADA AND US) APPROVAL QUAD TAP BALLAST TYPE YES LAMP INCLUDED PULSE START LAMP TYPE 400 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE GLASS REFRACTOR REFRACTOR/LENS TYPE APPLICATION WET LOCATION WGH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - WGH-400P - Hubbell Lighting, Inc.
Greenville, SC, USA
Outdoor Wall Light
WGH-400P
Outdoor Wall Light WGH-400P
AREA LIGHT TYPE 17 INCH L X 13 INCH W X 9 INCH H SIZE DARK BRONZE POWDER PAINTED FINISH UL 1598, UL (CANADA AND US) APPROVAL QUAD TAP BALLAST TYPE YES LAMP INCLUDED PULSE START LAMP TYPE 400 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE GLASS REFRACTOR REFRACTOR/LENS TYPE APPLICATION WET LOCATION WGH MODEL
  • AREA LIGHT TYPE
  • 17 INCH L X 13 INCH W X 9 INCH H SIZE
  • DARK BRONZE POWDER PAINTED FINISH
  • UL 1598, UL (CANADA AND US) APPROVAL
  • QUAD TAP BALLAST TYPE
  • YES LAMP INCLUDED
  • PULSE START LAMP TYPE
  • 400 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • GLASS REFRACTOR REFRACTOR/LENS TYPE
  • APPLICATION WET LOCATION
  • WGH MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number WGH-400P
Product Name Outdoor Wall Light
Features Ballast Included
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details