Hubbell Lighting, Inc. Outdoor Wall Light WGH-100H

Description
AREA LIGHT TYPE 8-1/2 INCH L X 8-1/2 INCH W X 8-1/2 INCH H SIZE DARK BRONZE POWDER PAINTED FINISH UL 1598, UL (CANADA AND US) APPROVAL QUAD TAP BALLAST TYPE YES LAMP INCLUDED PULSE START LAMP TYPE 100 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE GLASS REFRACTOR REFRACTOR/LENS TYPE APPLICATION WET LOCATION STARTING TEMPERATURE RATING -20 DEG F WGH MODEL
Datasheet
Description
AREA LIGHT TYPE 8-1/2 INCH L X 8-1/2 INCH W X 8-1/2 INCH H SIZE DARK BRONZE POWDER PAINTED FINISH UL 1598, UL (CANADA AND US) APPROVAL QUAD TAP BALLAST TYPE YES LAMP INCLUDED PULSE START LAMP TYPE 100 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE GLASS REFRACTOR REFRACTOR/LENS TYPE APPLICATION WET LOCATION STARTING TEMPERATURE RATING -20 DEG F WGH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - WGH-100H - Hubbell Lighting, Inc.
Greenville, SC, USA
Outdoor Wall Light
WGH-100H
Outdoor Wall Light WGH-100H
AREA LIGHT TYPE 8-1/2 INCH L X 8-1/2 INCH W X 8-1/2 INCH H SIZE DARK BRONZE POWDER PAINTED FINISH UL 1598, UL (CANADA AND US) APPROVAL QUAD TAP BALLAST TYPE YES LAMP INCLUDED PULSE START LAMP TYPE 100 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE GLASS REFRACTOR REFRACTOR/LENS TYPE APPLICATION WET LOCATION STARTING TEMPERATURE RATING -20 DEG F WGH MODEL
  • AREA LIGHT TYPE
  • 8-1/2 INCH L X 8-1/2 INCH W X 8-1/2 INCH H SIZE
  • DARK BRONZE POWDER PAINTED FINISH
  • UL 1598, UL (CANADA AND US) APPROVAL
  • QUAD TAP BALLAST TYPE
  • YES LAMP INCLUDED
  • PULSE START LAMP TYPE
  • 100 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • GLASS REFRACTOR REFRACTOR/LENS TYPE
  • APPLICATION WET LOCATION
  • STARTING TEMPERATURE RATING -20 DEG F
  • WGH MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number WGH-100H
Product Name Outdoor Wall Light
Features Ballast Included
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details