Hubbell Lighting, Inc. Outdoor Wall Light WGC-100H

Description
CUTOFF TYPE 8-3/4 INCH L X 8-7/32 INCH W X 8-13/16 INCH H SIZE DARK BRONZE POWDER PAINTED FINISH UL 1598, UL (CANADA AND US) APPROVAL YES LAMP INCLUDED PULSE START LAMP TYPE 100 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE TEMPERED STIPPLED GLASS REFRACTOR/LENS TYPE APPLICATION WET LOCATION WGC MODEL
Datasheet
Description
CUTOFF TYPE 8-3/4 INCH L X 8-7/32 INCH W X 8-13/16 INCH H SIZE DARK BRONZE POWDER PAINTED FINISH UL 1598, UL (CANADA AND US) APPROVAL YES LAMP INCLUDED PULSE START LAMP TYPE 100 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE TEMPERED STIPPLED GLASS REFRACTOR/LENS TYPE APPLICATION WET LOCATION WGC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - WGC-100H - Hubbell Lighting, Inc.
Greenville, SC, USA
Outdoor Wall Light
WGC-100H
Outdoor Wall Light WGC-100H
CUTOFF TYPE 8-3/4 INCH L X 8-7/32 INCH W X 8-13/16 INCH H SIZE DARK BRONZE POWDER PAINTED FINISH UL 1598, UL (CANADA AND US) APPROVAL YES LAMP INCLUDED PULSE START LAMP TYPE 100 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE TEMPERED STIPPLED GLASS REFRACTOR/LENS TYPE APPLICATION WET LOCATION WGC MODEL
  • CUTOFF TYPE
  • 8-3/4 INCH L X 8-7/32 INCH W X 8-13/16 INCH H SIZE
  • DARK BRONZE POWDER PAINTED FINISH
  • UL 1598, UL (CANADA AND US) APPROVAL
  • YES LAMP INCLUDED
  • PULSE START LAMP TYPE
  • 100 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • TEMPERED STIPPLED GLASS REFRACTOR/LENS TYPE
  • APPLICATION WET LOCATION
  • WGC MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number WGC-100H
Product Name Outdoor Wall Light
Voltage 120 to 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details