Hubbell Wiring Device-Kellems Occupancy Sensor/Switch WDT100-BK

Description
OCCUPANCY SENSOR WITH RELAY TYPE; 1.76 INCH W X 1.83 INCH D X 2.73 INCH H SIZE; BLACK FINISH; UL 508, UL (CANADA AND US), CSA C22.2 APPROVAL; COMMERCIAL, SMALL OFFICE, EXECUTIVE SUITE, CONFERENCE ROOM, BREAK ROOM APPLICATION; 120/230/277 VAC AT 50/60 HZ V
Datasheet
Description
OCCUPANCY SENSOR WITH RELAY TYPE; 1.76 INCH W X 1.83 INCH D X 2.73 INCH H SIZE; BLACK FINISH; UL 508, UL (CANADA AND US), CSA C22.2 APPROVAL; COMMERCIAL, SMALL OFFICE, EXECUTIVE SUITE, CONFERENCE ROOM, BREAK ROOM APPLICATION; 120/230/277 VAC AT 50/60 HZ V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - WDT100-BK - Hubbell Wiring Device-Kellems
Milford, CT, USA
Occupancy Sensor/Switch
WDT100-BK
Occupancy Sensor/Switch WDT100-BK
OCCUPANCY SENSOR WITH RELAY TYPE; 1.76 INCH W X 1.83 INCH D X 2.73 INCH H SIZE; BLACK FINISH; UL 508, UL (CANADA AND US), CSA C22.2 APPROVAL; COMMERCIAL, SMALL OFFICE, EXECUTIVE SUITE, CONFERENCE ROOM, BREAK ROOM APPLICATION; 120/230/277 VAC AT 50/60 HZ V

OCCUPANCY SENSOR WITH RELAY TYPE; 1.76 INCH W X 1.83 INCH D X 2.73 INCH H SIZE; BLACK FINISH; UL 508, UL (CANADA AND US), CSA C22.2 APPROVAL; COMMERCIAL, SMALL OFFICE, EXECUTIVE SUITE, CONFERENCE ROOM, BREAK ROOM APPLICATION; 120/230/277 VAC AT 50/60 HZ V

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Proximity Sensors
Product Number WDT100-BK
Product Name Occupancy Sensor/Switch
Sensor Technology Ultrasonic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000000113-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
18 mm Metal Housing Photelectric Sensor, DC - S4455 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Operation Distance 19.69 inch (500 mm)
View Details