Hubbell Lighting, Inc. Wraparound Surface Fixture WCW4-332-3EU

Description
WIDE TYPE PRE PAINTED WITH HIGH GLOSS BAKED WHITE ENAMEL FINISH 4 FT 15-3/8 INCH 2-15/16 INCH 4 FT LAMP LENGTH 4 FT NOMINAL LENGTH ELECTRONIC, INSTANT START, LOW WATTAGE BALLAST TYPE 3 LAMP(S) NO LAMP INCLUDED 32T8 LAMP TYPE 32/30/28/25 W LAMP WATTAGE DIE-EMBOSSED HEAVY GAUGE STEEL HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE WHITE ACRYLIC DIFFUSER WITH INJECTION MOLDED PLASTIC END CAP LENS TYPE APPROVAL UL 1598, CUL, CSA, NYC WCW MODEL
Datasheet
Description
WIDE TYPE PRE PAINTED WITH HIGH GLOSS BAKED WHITE ENAMEL FINISH 4 FT 15-3/8 INCH 2-15/16 INCH 4 FT LAMP LENGTH 4 FT NOMINAL LENGTH ELECTRONIC, INSTANT START, LOW WATTAGE BALLAST TYPE 3 LAMP(S) NO LAMP INCLUDED 32T8 LAMP TYPE 32/30/28/25 W LAMP WATTAGE DIE-EMBOSSED HEAVY GAUGE STEEL HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE WHITE ACRYLIC DIFFUSER WITH INJECTION MOLDED PLASTIC END CAP LENS TYPE APPROVAL UL 1598, CUL, CSA, NYC WCW MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wraparound Surface Fixture - WCW4-332-3EU - Hubbell Lighting, Inc.
Greenville, SC, USA
Wraparound Surface Fixture
WCW4-332-3EU
Wraparound Surface Fixture WCW4-332-3EU
WIDE TYPE PRE PAINTED WITH HIGH GLOSS BAKED WHITE ENAMEL FINISH 4 FT 15-3/8 INCH 2-15/16 INCH 4 FT LAMP LENGTH 4 FT NOMINAL LENGTH ELECTRONIC, INSTANT START, LOW WATTAGE BALLAST TYPE 3 LAMP(S) NO LAMP INCLUDED 32T8 LAMP TYPE 32/30/28/25 W LAMP WATTAGE DIE-EMBOSSED HEAVY GAUGE STEEL HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE WHITE ACRYLIC DIFFUSER WITH INJECTION MOLDED PLASTIC END CAP LENS TYPE APPROVAL UL 1598, CUL, CSA, NYC WCW MODEL
  • WIDE TYPE
  • PRE PAINTED WITH HIGH GLOSS BAKED WHITE ENAMEL FINISH
  • 4 FT
  • 15-3/8 INCH
  • 2-15/16 INCH
  • 4 FT LAMP LENGTH
  • 4 FT NOMINAL LENGTH
  • ELECTRONIC, INSTANT START, LOW WATTAGE BALLAST TYPE
  • 3 LAMP(S)
  • NO LAMP INCLUDED
  • 32T8 LAMP TYPE
  • 32/30/28/25 W LAMP WATTAGE
  • DIE-EMBOSSED HEAVY GAUGE STEEL HOUSING MATERIAL
  • 120 TO 277 V LAMP/BALLAST VOLTAGE
  • WHITE ACRYLIC DIFFUSER WITH INJECTION MOLDED PLASTIC END CAP LENS TYPE
  • APPROVAL UL 1598, CUL, CSA, NYC
  • WCW MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number WCW4-332-3EU
Product Name Wraparound Surface Fixture
Features Ballast Included
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details