Hubbell Lighting, Inc. Wraparound Surface Fixture WC8-232-4E120

Description
PRE PAINTED WITH HIGH GLOSS BAKED WHITE ENAMEL FINISH 8 FT 10 INCH 4 FT/8 FT LAMP LENGTH 8 FT NOMINAL LENGTH ELECTRONIC BALLAST TYPE 2 LAMP(S) 32T8 LAMP TYPE 32 W LAMP WATTAGE HEAVY GAUGE STEEL HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CLEAR ACRYLIC PRISMATIC DIFFUSER LENS TYPE MOUNTING CEILING WC MODEL
Datasheet
Description
PRE PAINTED WITH HIGH GLOSS BAKED WHITE ENAMEL FINISH 8 FT 10 INCH 4 FT/8 FT LAMP LENGTH 8 FT NOMINAL LENGTH ELECTRONIC BALLAST TYPE 2 LAMP(S) 32T8 LAMP TYPE 32 W LAMP WATTAGE HEAVY GAUGE STEEL HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CLEAR ACRYLIC PRISMATIC DIFFUSER LENS TYPE MOUNTING CEILING WC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wraparound Surface Fixture - WC8-232-4E120 - Hubbell Lighting, Inc.
Greenville, SC, USA
Wraparound Surface Fixture
WC8-232-4E120
Wraparound Surface Fixture WC8-232-4E120
PRE PAINTED WITH HIGH GLOSS BAKED WHITE ENAMEL FINISH 8 FT 10 INCH 4 FT/8 FT LAMP LENGTH 8 FT NOMINAL LENGTH ELECTRONIC BALLAST TYPE 2 LAMP(S) 32T8 LAMP TYPE 32 W LAMP WATTAGE HEAVY GAUGE STEEL HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CLEAR ACRYLIC PRISMATIC DIFFUSER LENS TYPE MOUNTING CEILING WC MODEL
  • PRE PAINTED WITH HIGH GLOSS BAKED WHITE ENAMEL FINISH
  • 8 FT
  • 10 INCH
  • 4 FT/8 FT LAMP LENGTH
  • 8 FT NOMINAL LENGTH
  • ELECTRONIC BALLAST TYPE
  • 2 LAMP(S)
  • 32T8 LAMP TYPE
  • 32 W LAMP WATTAGE
  • HEAVY GAUGE STEEL HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • CLEAR ACRYLIC PRISMATIC DIFFUSER LENS TYPE
  • MOUNTING CEILING
  • WC MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number WC8-232-4E120
Product Name Wraparound Surface Fixture
Features Ballast Included
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details