Hubbell Lighting, Inc. Wraparound Surface Fixture WC4-232-EU

Description
LOW PROFILE, WIDE TYPE BAKED WHITE ENAMEL FINISH 10 INCH 2-15/16 INCH 4 FOOT LAMP LENGTH 4 FOOT NOMINAL LENGTH ELECTRONIC INSTANT START BALLAST TYPE 2 LAMP(S) 32T8 LAMP TYPE 32/30/28/25 WATT LAMP WATTAGE DIE-EMBOSSED HEAVY GAUGE STEEL HOUSING MATERIAL 120 TO 277 VOLT AC LAMP/BALLAST VOLTAGE CLEAR ACRYLIC PRISMATIC DIFFUSER LENS TYPE APPROVAL UL 1598, CUL, CSA, NYC WC MODEL
Datasheet
Description
LOW PROFILE, WIDE TYPE BAKED WHITE ENAMEL FINISH 10 INCH 2-15/16 INCH 4 FOOT LAMP LENGTH 4 FOOT NOMINAL LENGTH ELECTRONIC INSTANT START BALLAST TYPE 2 LAMP(S) 32T8 LAMP TYPE 32/30/28/25 WATT LAMP WATTAGE DIE-EMBOSSED HEAVY GAUGE STEEL HOUSING MATERIAL 120 TO 277 VOLT AC LAMP/BALLAST VOLTAGE CLEAR ACRYLIC PRISMATIC DIFFUSER LENS TYPE APPROVAL UL 1598, CUL, CSA, NYC WC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wraparound Surface Fixture - WC4-232-EU - Hubbell Lighting, Inc.
Greenville, SC, USA
Wraparound Surface Fixture
WC4-232-EU
Wraparound Surface Fixture WC4-232-EU
LOW PROFILE, WIDE TYPE BAKED WHITE ENAMEL FINISH 10 INCH 2-15/16 INCH 4 FOOT LAMP LENGTH 4 FOOT NOMINAL LENGTH ELECTRONIC INSTANT START BALLAST TYPE 2 LAMP(S) 32T8 LAMP TYPE 32/30/28/25 WATT LAMP WATTAGE DIE-EMBOSSED HEAVY GAUGE STEEL HOUSING MATERIAL 120 TO 277 VOLT AC LAMP/BALLAST VOLTAGE CLEAR ACRYLIC PRISMATIC DIFFUSER LENS TYPE APPROVAL UL 1598, CUL, CSA, NYC WC MODEL
  • LOW PROFILE, WIDE TYPE
  • BAKED WHITE ENAMEL FINISH
  • 10 INCH
  • 2-15/16 INCH
  • 4 FOOT LAMP LENGTH
  • 4 FOOT NOMINAL LENGTH
  • ELECTRONIC INSTANT START BALLAST TYPE
  • 2 LAMP(S)
  • 32T8 LAMP TYPE
  • 32/30/28/25 WATT LAMP WATTAGE
  • DIE-EMBOSSED HEAVY GAUGE STEEL HOUSING MATERIAL
  • 120 TO 277 VOLT AC LAMP/BALLAST VOLTAGE
  • CLEAR ACRYLIC PRISMATIC DIFFUSER LENS TYPE
  • APPROVAL UL 1598, CUL, CSA, NYC
  • WC MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number WC4-232-EU
Product Name Wraparound Surface Fixture
Features Ballast Included
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details