FINISH WHITE POLYESTER POWDER PAINTED
HEIGHT 22 INCH
HEIGHT - DECIMAL 22
HEIGHT - DECIMAL - UOM IN
MATERIAL STEEL
TYPE SWING
WIDTH 30.13 INCH
WIDTH - DECIMAL 30.13
WIDTH - DECIMAL - UOM IN
USED ON NEMA 12 WC14 SERIES CONSOLE
Wiegmann
Done
Datasheet
Description
FINISH WHITE POLYESTER POWDER PAINTED
HEIGHT 22 INCH
HEIGHT - DECIMAL 22
HEIGHT - DECIMAL - UOM IN
MATERIAL STEEL
TYPE SWING
WIDTH 30.13 INCH
WIDTH - DECIMAL 30.13
WIDTH - DECIMAL - UOM IN
USED ON NEMA 12 WC14 SERIES CONSOLE
FINISH WHITE POLYESTER POWDER PAINTED
HEIGHT 22 INCH
HEIGHT - DECIMAL 22
HEIGHT - DECIMAL - UOM IN
MATERIAL STEEL
TYPE SWING
WIDTH 30.13 INCH
WIDTH - DECIMAL 30.13
WIDTH - DECIMAL - UOM IN
USED ON NEMA 12 WC14 SERIES CONSOLE