Hubbell Incorporated Multipurpose Wall Mount Enclosure WBW1OW

Description
ONE DOOR TYPE ALUMINUM MATERIAL DURABLE POWDER COATED FINISH OFFICE WHITE COLOR 11 INCH 8 INCH 3 INCH WALL MOUNTING HINGED COVER TYPE NOT INCLUDED BACK PANEL INCLUDES (4) EACH PLASTIC CONICAL SCREW ANCHOR, (1) DRILL TEMPLATE, (4) PAN HEAD SCREW, (4) EACH FLAT STEEL WASHER
Datasheet
Description
ONE DOOR TYPE ALUMINUM MATERIAL DURABLE POWDER COATED FINISH OFFICE WHITE COLOR 11 INCH 8 INCH 3 INCH WALL MOUNTING HINGED COVER TYPE NOT INCLUDED BACK PANEL INCLUDES (4) EACH PLASTIC CONICAL SCREW ANCHOR, (1) DRILL TEMPLATE, (4) PAN HEAD SCREW, (4) EACH FLAT STEEL WASHER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - WBW1OW - Hubbell Incorporated
Orange, CT, USA
Multipurpose Wall Mount Enclosure
WBW1OW
Multipurpose Wall Mount Enclosure WBW1OW
ONE DOOR TYPE ALUMINUM MATERIAL DURABLE POWDER COATED FINISH OFFICE WHITE COLOR 11 INCH 8 INCH 3 INCH WALL MOUNTING HINGED COVER TYPE NOT INCLUDED BACK PANEL INCLUDES (4) EACH PLASTIC CONICAL SCREW ANCHOR, (1) DRILL TEMPLATE, (4) PAN HEAD SCREW, (4) EACH FLAT STEEL WASHER
  • ONE DOOR TYPE
  • ALUMINUM MATERIAL
  • DURABLE POWDER COATED FINISH
  • OFFICE WHITE COLOR
  • 11 INCH
  • 8 INCH
  • 3 INCH
  • WALL MOUNTING
  • HINGED COVER TYPE
  • NOT INCLUDED BACK PANEL
  • INCLUDES (4) EACH PLASTIC CONICAL SCREW ANCHOR, (1) DRILL TEMPLATE, (4) PAN HEAD SCREW, (4) EACH FLAT STEEL WASHER
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Industrial Enclosures
Product Number WBW1OW
Product Name Multipurpose Wall Mount Enclosure
Length 8 inch (203 mm)
Width 11 inch (279 mm)
Depth 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411FBSU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 4 inch (102 mm)
View Details
3 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type A Enclosure - PowderSafe™ AC720CTS - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details