Hubbell Incorporated Multipurpose Wall Mount Enclosure WBW1BK

Description
STEEL MATERIAL POWDER COATED FINISH BLACK COLOR 11 INCH 11 WIDTH IN INCH 8 INCH 8 HEIGHT IN INCH 3 INCH 3 DEPTH IN INCH UL APPROVAL WALL MOUNTING NOT INCLUDED BACK PANEL HUBBELL[R] BRAND DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN
Datasheet
Description
STEEL MATERIAL POWDER COATED FINISH BLACK COLOR 11 INCH 11 WIDTH IN INCH 8 INCH 8 HEIGHT IN INCH 3 INCH 3 DEPTH IN INCH UL APPROVAL WALL MOUNTING NOT INCLUDED BACK PANEL HUBBELL[R] BRAND DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - WBW1BK - Hubbell Incorporated
Orange, CT, USA
Multipurpose Wall Mount Enclosure
WBW1BK
Multipurpose Wall Mount Enclosure WBW1BK
STEEL MATERIAL POWDER COATED FINISH BLACK COLOR 11 INCH 11 WIDTH IN INCH 8 INCH 8 HEIGHT IN INCH 3 INCH 3 DEPTH IN INCH UL APPROVAL WALL MOUNTING NOT INCLUDED BACK PANEL HUBBELL[R] BRAND DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN
  • STEEL MATERIAL
  • POWDER COATED FINISH
  • BLACK COLOR
  • 11 INCH
  • 11 WIDTH IN INCH
  • 8 INCH
  • 8 HEIGHT IN INCH
  • 3 INCH
  • 3 DEPTH IN INCH
  • UL APPROVAL
  • WALL MOUNTING
  • NOT INCLUDED BACK PANEL
  • HUBBELL[R] BRAND
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Industrial Enclosures
Product Number WBW1BK
Product Name Multipurpose Wall Mount Enclosure
Length 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures, Boxes, & Cases - 1416O - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Features Ventilated
View Details
3 suppliers
Phenolic Instrument Case - 701 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.81 inch (173 mm)
View Details
2 suppliers
Desk Top Case, Aluminum, - 70016751 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
View Details