Wiegmann Floor Mount Disconnect Enclosure WA90XM3EW24U

Description
" FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 117.5 INCH 117.5 WIDTH IN INCH 90.13 INCH 90.13 HEIGHT IN INCH 24.13 INCH 24.13 DEPTH IN INCH UL 508, CSA APPROVAL FLANGE MOUNTING NEMA 12 ENCLOSURE 10 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE THREE DOOR SINGLE ACCESS HEAVY DUTY LIFT OFF HINGED, 3 POINT PADLOCKABLE HANDLE, GASKETED DOOR MOUNTING WIEGMANN[R] BRAND ENVIRONMENTAL CONDITIONS DIRT, DUST TIGHT, OIL TIGHT, WATER INCLUSION PRINT POCKET PANEL COLOR WHITE PANEL FINISH POLYESTER POWDER PAINTED PANEL SIZE 33.75 INCH WIDTH X 78 INCH HEIGHT, 72 INCH WIDTH X 78 INCH HEIGHT DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN WAXM-U MODEL "
Datasheet
Description
" FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 117.5 INCH 117.5 WIDTH IN INCH 90.13 INCH 90.13 HEIGHT IN INCH 24.13 INCH 24.13 DEPTH IN INCH UL 508, CSA APPROVAL FLANGE MOUNTING NEMA 12 ENCLOSURE 10 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE THREE DOOR SINGLE ACCESS HEAVY DUTY LIFT OFF HINGED, 3 POINT PADLOCKABLE HANDLE, GASKETED DOOR MOUNTING WIEGMANN[R] BRAND ENVIRONMENTAL CONDITIONS DIRT, DUST TIGHT, OIL TIGHT, WATER INCLUSION PRINT POCKET PANEL COLOR WHITE PANEL FINISH POLYESTER POWDER PAINTED PANEL SIZE 33.75 INCH WIDTH X 78 INCH HEIGHT, 72 INCH WIDTH X 78 INCH HEIGHT DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN WAXM-U MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floor Mount Disconnect Enclosure - WA90XM3EW24U - Wiegmann
Freeburg, IL, USA
Floor Mount Disconnect Enclosure
WA90XM3EW24U
Floor Mount Disconnect Enclosure WA90XM3EW24U
" FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 117.5 INCH 117.5 WIDTH IN INCH 90.13 INCH 90.13 HEIGHT IN INCH 24.13 INCH 24.13 DEPTH IN INCH UL 508, CSA APPROVAL FLANGE MOUNTING NEMA 12 ENCLOSURE 10 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE THREE DOOR SINGLE ACCESS HEAVY DUTY LIFT OFF HINGED, 3 POINT PADLOCKABLE HANDLE, GASKETED DOOR MOUNTING WIEGMANN[R] BRAND ENVIRONMENTAL CONDITIONS DIRT, DUST TIGHT, OIL TIGHT, WATER INCLUSION PRINT POCKET PANEL COLOR WHITE PANEL FINISH POLYESTER POWDER PAINTED PANEL SIZE 33.75 INCH WIDTH X 78 INCH HEIGHT, 72 INCH WIDTH X 78 INCH HEIGHT DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN WAXM-U MODEL "

"

  • FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 117.5 INCH
  • 117.5 WIDTH IN INCH
  • 90.13 INCH
  • 90.13 HEIGHT IN INCH
  • 24.13 INCH
  • 24.13 DEPTH IN INCH
  • UL 508, CSA APPROVAL
  • FLANGE MOUNTING
  • NEMA 12 ENCLOSURE
  • 10 GAUGE MATERIAL SPECIFICATION
  • INDOOR SERVICE TYPE
  • THREE DOOR SINGLE ACCESS
  • HEAVY DUTY LIFT OFF HINGED, 3 POINT PADLOCKABLE HANDLE, GASKETED DOOR MOUNTING
  • WIEGMANN[R] BRAND
  • ENVIRONMENTAL CONDITIONS DIRT, DUST TIGHT, OIL TIGHT, WATER
  • INCLUSION PRINT POCKET
  • PANEL COLOR WHITE
  • PANEL FINISH POLYESTER POWDER PAINTED
  • PANEL SIZE 33.75 INCH WIDTH X 78 INCH HEIGHT, 72 INCH WIDTH X 78 INCH HEIGHT
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • WAXM-U MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number WA90XM3EW24U
Product Name Floor Mount Disconnect Enclosure
Length 90.13 inch (2289 mm)
Width 118 inch (2984 mm)
Depth 24.13 inch (613 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - General Purpose Metal - 1411JU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 4 inch (102 mm)
View Details
3 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details