Wiegmann Floor Mount Disconnect Enclosure WA90XM3924U

Description
" FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 39.5 INCH 39.5 WIDTH IN INCH 90.13 INCH 90.13 HEIGHT IN INCH 24.13 INCH 24.13 DEPTH IN INCH UL 508, CSA APPROVAL FLANGE MOUNTING NEMA 12 ENCLOSURE 10 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE ONE DOOR SINGLE ACCESS HEAVY DUTY LIFT OFF HINGED, 3 POINT PADLOCKABLE HANDLE, GASKETED DOOR MOUNTING WIEGMANN[R] BRAND ENVIRONMENTAL CONDITIONS DIRT, DUST TIGHT, OIL TIGHT, WATER INCLUSION PRINT POCKET PANEL COLOR WHITE PANEL FINISH POLYESTER POWDER PAINTED PANEL SIZE 33.75 INCH WIDTH X 78 INCH HEIGHT DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN WAXM-U MODEL "
Datasheet
Description
" FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 39.5 INCH 39.5 WIDTH IN INCH 90.13 INCH 90.13 HEIGHT IN INCH 24.13 INCH 24.13 DEPTH IN INCH UL 508, CSA APPROVAL FLANGE MOUNTING NEMA 12 ENCLOSURE 10 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE ONE DOOR SINGLE ACCESS HEAVY DUTY LIFT OFF HINGED, 3 POINT PADLOCKABLE HANDLE, GASKETED DOOR MOUNTING WIEGMANN[R] BRAND ENVIRONMENTAL CONDITIONS DIRT, DUST TIGHT, OIL TIGHT, WATER INCLUSION PRINT POCKET PANEL COLOR WHITE PANEL FINISH POLYESTER POWDER PAINTED PANEL SIZE 33.75 INCH WIDTH X 78 INCH HEIGHT DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN WAXM-U MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floor Mount Disconnect Enclosure - WA90XM3924U - Wiegmann
Freeburg, IL, USA
Floor Mount Disconnect Enclosure
WA90XM3924U
Floor Mount Disconnect Enclosure WA90XM3924U
" FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 39.5 INCH 39.5 WIDTH IN INCH 90.13 INCH 90.13 HEIGHT IN INCH 24.13 INCH 24.13 DEPTH IN INCH UL 508, CSA APPROVAL FLANGE MOUNTING NEMA 12 ENCLOSURE 10 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE ONE DOOR SINGLE ACCESS HEAVY DUTY LIFT OFF HINGED, 3 POINT PADLOCKABLE HANDLE, GASKETED DOOR MOUNTING WIEGMANN[R] BRAND ENVIRONMENTAL CONDITIONS DIRT, DUST TIGHT, OIL TIGHT, WATER INCLUSION PRINT POCKET PANEL COLOR WHITE PANEL FINISH POLYESTER POWDER PAINTED PANEL SIZE 33.75 INCH WIDTH X 78 INCH HEIGHT DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN WAXM-U MODEL "

"

  • FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 39.5 INCH
  • 39.5 WIDTH IN INCH
  • 90.13 INCH
  • 90.13 HEIGHT IN INCH
  • 24.13 INCH
  • 24.13 DEPTH IN INCH
  • UL 508, CSA APPROVAL
  • FLANGE MOUNTING
  • NEMA 12 ENCLOSURE
  • 10 GAUGE MATERIAL SPECIFICATION
  • INDOOR SERVICE TYPE
  • ONE DOOR SINGLE ACCESS
  • HEAVY DUTY LIFT OFF HINGED, 3 POINT PADLOCKABLE HANDLE, GASKETED DOOR MOUNTING
  • WIEGMANN[R] BRAND
  • ENVIRONMENTAL CONDITIONS DIRT, DUST TIGHT, OIL TIGHT, WATER
  • INCLUSION PRINT POCKET
  • PANEL COLOR WHITE
  • PANEL FINISH POLYESTER POWDER PAINTED
  • PANEL SIZE 33.75 INCH WIDTH X 78 INCH HEIGHT
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • WAXM-U MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number WA90XM3924U
Product Name Floor Mount Disconnect Enclosure
Length 90.13 inch (2289 mm)
Width 39.5 inch (1003 mm)
Depth 24.13 inch (613 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Type C Ductless Balance Enclosure - PowderSafe™ AC780C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 72 inch (1829 mm)
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details