SOLID TYPE
STEEL MATERIAL
POLYESTER POWDER COATED FINISH
WHITE COLOR
14 INCH
78 INCH
12 GAUGE THICKNESS
NEMA 4/12 FREESTANDING ENCLOSURE ENCLOSURE TYPE
WA-SMP MODEL
Wiegmann
Done
Datasheet
Description
SOLID TYPE
STEEL MATERIAL
POLYESTER POWDER COATED FINISH
WHITE COLOR
14 INCH
78 INCH
12 GAUGE THICKNESS
NEMA 4/12 FREESTANDING ENCLOSURE ENCLOSURE TYPE
WA-SMP MODEL
SOLID TYPE
STEEL MATERIAL
POLYESTER POWDER COATED FINISH
WHITE COLOR
14 INCH
78 INCH
12 GAUGE THICKNESS
NEMA 4/12 FREESTANDING ENCLOSURE ENCLOSURE TYPE
WA-SMP MODEL