SOLID TYPE
10 GAUGE STEEL MATERIAL
POLYESTER POWDER PAINTED FINISH
WHITE COLOR
32 INCH
32 WIDTH IN INCH
39.88 INCH
39.88 HEIGHT IN INCH
NEMA 4/12/STAINLESS STEEL FREESTANDING SINGLE DOOR SINGLE/DUAL ACCESS ENCLOSURE ENCLOSURE TYPE
WIEGMANN[R] BRAND
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
WA-F2 MODEL
Wiegmann
Done
Datasheet
Description
SOLID TYPE
10 GAUGE STEEL MATERIAL
POLYESTER POWDER PAINTED FINISH
WHITE COLOR
32 INCH
32 WIDTH IN INCH
39.88 INCH
39.88 HEIGHT IN INCH
NEMA 4/12/STAINLESS STEEL FREESTANDING SINGLE DOOR SINGLE/DUAL ACCESS ENCLOSURE ENCLOSURE TYPE
WIEGMANN[R] BRAND
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
WA-F2 MODEL
SOLID TYPE
10 GAUGE STEEL MATERIAL
POLYESTER POWDER PAINTED FINISH
WHITE COLOR
32 INCH
32 WIDTH IN INCH
39.88 INCH
39.88 HEIGHT IN INCH
NEMA 4/12/STAINLESS STEEL FREESTANDING SINGLE DOOR SINGLE/DUAL ACCESS ENCLOSURE ENCLOSURE TYPE
WIEGMANN[R] BRAND
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
WA-F2 MODEL
SOLID TYPE
10 GAUGE STEEL MATERIAL
POLYESTER POWDER PAINTED FINISH
WHITE COLOR
32 INCH
32 WIDTH IN INCH
39.88 INCH
39.88 HEIGHT IN INCH
NEMA 4/12/STAINLESS STEEL FREESTANDING SINGLE DOOR SINGLE/DUAL ACCESS ENCLOSURE ENCLOSURE TYPE