Wiegmann Floor Mount Disconnect Enclosure WA72XM3EQ18U

Description
" FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 99.5 INCH 99.5 WIDTH IN INCH 72.13 INCH 72.13 HEIGHT IN INCH 18.13 INCH 18.13 DEPTH IN INCH UL 508, CSA APPROVAL FLANGE MOUNTING NEMA 12 ENCLOSURE 10 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE THREE DOOR SINGLE ACCESS HEAVY DUTY LIFT OFF HINGED, 3 POINT PADLOCKABLE HANDLE, GASKETED DOOR MOUNTING WIEGMANN[R] BRAND ENVIRONMENTAL CONDITIONS DIRT, DUST TIGHT, OIL TIGHT, WATER INCLUSION PRINT POCKET PANEL COLOR WHITE PANEL FINISH POLYESTER POWDER PAINTED PANEL SIZE 27.75 INCH WIDTH X 60 INCH HEIGHT, 60 INCH WIDTH X 60 INCH HEIGHT DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN WAXM-U MODEL "
Datasheet
Description
" FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 99.5 INCH 99.5 WIDTH IN INCH 72.13 INCH 72.13 HEIGHT IN INCH 18.13 INCH 18.13 DEPTH IN INCH UL 508, CSA APPROVAL FLANGE MOUNTING NEMA 12 ENCLOSURE 10 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE THREE DOOR SINGLE ACCESS HEAVY DUTY LIFT OFF HINGED, 3 POINT PADLOCKABLE HANDLE, GASKETED DOOR MOUNTING WIEGMANN[R] BRAND ENVIRONMENTAL CONDITIONS DIRT, DUST TIGHT, OIL TIGHT, WATER INCLUSION PRINT POCKET PANEL COLOR WHITE PANEL FINISH POLYESTER POWDER PAINTED PANEL SIZE 27.75 INCH WIDTH X 60 INCH HEIGHT, 60 INCH WIDTH X 60 INCH HEIGHT DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN WAXM-U MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floor Mount Disconnect Enclosure - WA72XM3EQ18U - Wiegmann
Freeburg, IL, USA
Floor Mount Disconnect Enclosure
WA72XM3EQ18U
Floor Mount Disconnect Enclosure WA72XM3EQ18U
" FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 99.5 INCH 99.5 WIDTH IN INCH 72.13 INCH 72.13 HEIGHT IN INCH 18.13 INCH 18.13 DEPTH IN INCH UL 508, CSA APPROVAL FLANGE MOUNTING NEMA 12 ENCLOSURE 10 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE THREE DOOR SINGLE ACCESS HEAVY DUTY LIFT OFF HINGED, 3 POINT PADLOCKABLE HANDLE, GASKETED DOOR MOUNTING WIEGMANN[R] BRAND ENVIRONMENTAL CONDITIONS DIRT, DUST TIGHT, OIL TIGHT, WATER INCLUSION PRINT POCKET PANEL COLOR WHITE PANEL FINISH POLYESTER POWDER PAINTED PANEL SIZE 27.75 INCH WIDTH X 60 INCH HEIGHT, 60 INCH WIDTH X 60 INCH HEIGHT DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN WAXM-U MODEL "

"

  • FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 99.5 INCH
  • 99.5 WIDTH IN INCH
  • 72.13 INCH
  • 72.13 HEIGHT IN INCH
  • 18.13 INCH
  • 18.13 DEPTH IN INCH
  • UL 508, CSA APPROVAL
  • FLANGE MOUNTING
  • NEMA 12 ENCLOSURE
  • 10 GAUGE MATERIAL SPECIFICATION
  • INDOOR SERVICE TYPE
  • THREE DOOR SINGLE ACCESS
  • HEAVY DUTY LIFT OFF HINGED, 3 POINT PADLOCKABLE HANDLE, GASKETED DOOR MOUNTING
  • WIEGMANN[R] BRAND
  • ENVIRONMENTAL CONDITIONS DIRT, DUST TIGHT, OIL TIGHT, WATER
  • INCLUSION PRINT POCKET
  • PANEL COLOR WHITE
  • PANEL FINISH POLYESTER POWDER PAINTED
  • PANEL SIZE 27.75 INCH WIDTH X 60 INCH HEIGHT, 60 INCH WIDTH X 60 INCH HEIGHT
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • WAXM-U MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number WA72XM3EQ18U
Product Name Floor Mount Disconnect Enclosure
Length 72.13 inch (1832 mm)
Width 99.5 inch (2527 mm)
Depth 18.13 inch (461 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
General Purpose Enclosures - 583123 - RS Components, Ltd.
Specs
Shape Rectangular
Length 5.91 inch (150 mm)
Width 3.15 inch (80 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details