SOLID TYPE
10 GAUGE STEEL MATERIAL
POLYESTER POWDER PAINTED FINISH
WHITE COLOR
68 INCH
68 WIDTH IN INCH
30.88 INCH
30.88 HEIGHT IN INCH
NEMA 12 FREESTANDING TWO DOOR SINGLE/DUAL ACCESS ENCLOSURE ENCLOSURE TYPE
WIEGMANN[R] BRAND
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
WA-F2 MODEL
Wiegmann
Done
Datasheet
Description
SOLID TYPE
10 GAUGE STEEL MATERIAL
POLYESTER POWDER PAINTED FINISH
WHITE COLOR
68 INCH
68 WIDTH IN INCH
30.88 INCH
30.88 HEIGHT IN INCH
NEMA 12 FREESTANDING TWO DOOR SINGLE/DUAL ACCESS ENCLOSURE ENCLOSURE TYPE
WIEGMANN[R] BRAND
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
WA-F2 MODEL
SOLID TYPE
10 GAUGE STEEL MATERIAL
POLYESTER POWDER PAINTED FINISH
WHITE COLOR
68 INCH
68 WIDTH IN INCH
30.88 INCH
30.88 HEIGHT IN INCH
NEMA 12 FREESTANDING TWO DOOR SINGLE/DUAL ACCESS ENCLOSURE ENCLOSURE TYPE
WIEGMANN[R] BRAND
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
WA-F2 MODEL
SOLID TYPE
10 GAUGE STEEL MATERIAL
POLYESTER POWDER PAINTED FINISH
WHITE COLOR
68 INCH
68 WIDTH IN INCH
30.88 INCH
30.88 HEIGHT IN INCH
NEMA 12 FREESTANDING TWO DOOR SINGLE/DUAL ACCESS ENCLOSURE ENCLOSURE TYPE