Wiegmann Enclosure Back Panel WA72P60F2

Description
SOLID TYPE 10 GAUGE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH WHITE COLOR 56 INCH 56 WIDTH IN INCH 30.88 INCH 30.88 HEIGHT IN INCH NEMA 12 FREESTANDING TWO DOOR SINGLE/DUAL ACCESS ENCLOSURE ENCLOSURE TYPE WIEGMANN[R] BRAND HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN WA-F2 MODEL
Datasheet
Description
SOLID TYPE 10 GAUGE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH WHITE COLOR 56 INCH 56 WIDTH IN INCH 30.88 INCH 30.88 HEIGHT IN INCH NEMA 12 FREESTANDING TWO DOOR SINGLE/DUAL ACCESS ENCLOSURE ENCLOSURE TYPE WIEGMANN[R] BRAND HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN WA-F2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Back Panel - WA72P60F2 - Wiegmann
Freeburg, IL, USA
Enclosure Back Panel
WA72P60F2
Enclosure Back Panel WA72P60F2
SOLID TYPE 10 GAUGE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH WHITE COLOR 56 INCH 56 WIDTH IN INCH 30.88 INCH 30.88 HEIGHT IN INCH NEMA 12 FREESTANDING TWO DOOR SINGLE/DUAL ACCESS ENCLOSURE ENCLOSURE TYPE WIEGMANN[R] BRAND HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN WA-F2 MODEL
  • SOLID TYPE
  • 10 GAUGE STEEL MATERIAL
  • POLYESTER POWDER PAINTED FINISH
  • WHITE COLOR
  • 56 INCH
  • 56 WIDTH IN INCH
  • 30.88 INCH
  • 30.88 HEIGHT IN INCH
  • NEMA 12 FREESTANDING TWO DOOR SINGLE/DUAL ACCESS ENCLOSURE ENCLOSURE TYPE
  • WIEGMANN[R] BRAND
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • WA-F2 MODEL
Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Uncategorized Products
Product Number WA72P60F2
Product Name Enclosure Back Panel
Unlock Full Specs
to access all available technical data