"
SOLID, FULL TYPE
STEEL MATERIAL
POLYESTER POWDER COATED FINISH
WHITE COLOR
26 INCH
60 INCH
12 GAUGE THICKNESS
NEMA 4/12/STAINLESS STEEL FREESTANDING SINGLE DOOR SINGLE/DUAL ACCESS ENCLOSURE ENCLOSURE TYPE
WA-F1 MODEL
"
Wiegmann
Done
Datasheet
Description
"
SOLID, FULL TYPE
STEEL MATERIAL
POLYESTER POWDER COATED FINISH
WHITE COLOR
26 INCH
60 INCH
12 GAUGE THICKNESS
NEMA 4/12/STAINLESS STEEL FREESTANDING SINGLE DOOR SINGLE/DUAL ACCESS ENCLOSURE ENCLOSURE TYPE
WA-F1 MODEL
"
"
SOLID, FULL TYPE
STEEL MATERIAL
POLYESTER POWDER COATED FINISH
WHITE COLOR
26 INCH
60 INCH
12 GAUGE THICKNESS
NEMA 4/12/STAINLESS STEEL FREESTANDING SINGLE DOOR SINGLE/DUAL ACCESS ENCLOSURE ENCLOSURE TYPE
WA-F1 MODEL
"
"
SOLID, FULL TYPE
STEEL MATERIAL
POLYESTER POWDER COATED FINISH
WHITE COLOR
26 INCH
60 INCH
12 GAUGE THICKNESS
NEMA 4/12/STAINLESS STEEL FREESTANDING SINGLE DOOR SINGLE/DUAL ACCESS ENCLOSURE ENCLOSURE TYPE