Wiegmann Enclosure Back Panel WA72P24F1

Description
" SOLID, FULL TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH WHITE COLOR 20 INCH 60 INCH 12 GAUGE THICKNESS NEMA 4/12/STAINLESS STEEL FREESTANDING SINGLE DOOR SINGLE/DUAL ACCESS ENCLOSURE ENCLOSURE TYPE WA-F1 MODEL "
Datasheet
Description
" SOLID, FULL TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH WHITE COLOR 20 INCH 60 INCH 12 GAUGE THICKNESS NEMA 4/12/STAINLESS STEEL FREESTANDING SINGLE DOOR SINGLE/DUAL ACCESS ENCLOSURE ENCLOSURE TYPE WA-F1 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Back Panel - WA72P24F1 - Wiegmann
Freeburg, IL, USA
Enclosure Back Panel
WA72P24F1
Enclosure Back Panel WA72P24F1
" SOLID, FULL TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH WHITE COLOR 20 INCH 60 INCH 12 GAUGE THICKNESS NEMA 4/12/STAINLESS STEEL FREESTANDING SINGLE DOOR SINGLE/DUAL ACCESS ENCLOSURE ENCLOSURE TYPE WA-F1 MODEL "

"

  • SOLID, FULL TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED FINISH
  • WHITE COLOR
  • 20 INCH
  • 60 INCH
  • 12 GAUGE THICKNESS
  • NEMA 4/12/STAINLESS STEEL FREESTANDING SINGLE DOOR SINGLE/DUAL ACCESS ENCLOSURE ENCLOSURE TYPE
  • WA-F1 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Uncategorized Products
Product Number WA72P24F1
Product Name Enclosure Back Panel
Unlock Full Specs
to access all available technical data