Wiegmann Multipurpose Floor Mount Enclosure WA722430FSDA

Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 24.12 INCH 24.12 WIDTH IN INCH 72.12 INCH 72.12 HEIGHT IN INCH 30.25 INCH 30.25 DEPTH IN INCH 1831.85 HEIGHT IN MM UL, CSA APPROVAL SURFACE MOUNTING NEMA 12 ENCLOSURE 12 GAUGE BODY/DOOR MATERIAL SPECIFICATION ONE DOOR DUAL ACCESS HEAVY GAUGE CONTINUOUS HINGE, 3 POINT LATCHING, GASKETED, KEY LOCKING HANDLE DOOR MOUNTING WIEGMANN[R] BRAND APPLICATION ELECTRICAL CONTROL, INSTRUMENT, TERMINAL ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER INCLUSION BODY STIFFENER, PRINT POCKET DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WA-FSDA MODEL "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 24.12 INCH 24.12 WIDTH IN INCH 72.12 INCH 72.12 HEIGHT IN INCH 30.25 INCH 30.25 DEPTH IN INCH 1831.85 HEIGHT IN MM UL, CSA APPROVAL SURFACE MOUNTING NEMA 12 ENCLOSURE 12 GAUGE BODY/DOOR MATERIAL SPECIFICATION ONE DOOR DUAL ACCESS HEAVY GAUGE CONTINUOUS HINGE, 3 POINT LATCHING, GASKETED, KEY LOCKING HANDLE DOOR MOUNTING WIEGMANN[R] BRAND APPLICATION ELECTRICAL CONTROL, INSTRUMENT, TERMINAL ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER INCLUSION BODY STIFFENER, PRINT POCKET DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WA-FSDA MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - WA722430FSDA - Wiegmann
Freeburg, IL, USA
Multipurpose Floor Mount Enclosure
WA722430FSDA
Multipurpose Floor Mount Enclosure WA722430FSDA
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 24.12 INCH 24.12 WIDTH IN INCH 72.12 INCH 72.12 HEIGHT IN INCH 30.25 INCH 30.25 DEPTH IN INCH 1831.85 HEIGHT IN MM UL, CSA APPROVAL SURFACE MOUNTING NEMA 12 ENCLOSURE 12 GAUGE BODY/DOOR MATERIAL SPECIFICATION ONE DOOR DUAL ACCESS HEAVY GAUGE CONTINUOUS HINGE, 3 POINT LATCHING, GASKETED, KEY LOCKING HANDLE DOOR MOUNTING WIEGMANN[R] BRAND APPLICATION ELECTRICAL CONTROL, INSTRUMENT, TERMINAL ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER INCLUSION BODY STIFFENER, PRINT POCKET DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WA-FSDA MODEL "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 24.12 INCH
  • 24.12 WIDTH IN INCH
  • 72.12 INCH
  • 72.12 HEIGHT IN INCH
  • 30.25 INCH
  • 30.25 DEPTH IN INCH
  • 1831.85 HEIGHT IN MM
  • UL, CSA APPROVAL
  • SURFACE MOUNTING
  • NEMA 12 ENCLOSURE
  • 12 GAUGE BODY/DOOR MATERIAL SPECIFICATION
  • ONE DOOR DUAL ACCESS
  • HEAVY GAUGE CONTINUOUS HINGE, 3 POINT LATCHING, GASKETED, KEY LOCKING HANDLE DOOR MOUNTING
  • WIEGMANN[R] BRAND
  • APPLICATION ELECTRICAL CONTROL, INSTRUMENT, TERMINAL
  • ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER
  • INCLUSION BODY STIFFENER, PRINT POCKET
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • WA-FSDA MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number WA722430FSDA
Product Name Multipurpose Floor Mount Enclosure
Length 72.12 inch (1832 mm)
Width 24.12 inch (613 mm)
Depth 30.25 inch (768 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details