Wiegmann Pull/Junction Box WA303012GSCG

Description
" UNFLANGED TYPE STEEL MATERIAL GALVANIZED FINISH 30 INCH 30 INCH 12 INCH UL 50 APPROVAL WALL MOUNTING NEMA 3/4 ENCLOSURE SCREW-ON COVER TYPE GR G90 MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE ENVIRONMENTAL CONDITIONS DUST, MOISTURE WA-GSC MODEL "
Datasheet
Description
" UNFLANGED TYPE STEEL MATERIAL GALVANIZED FINISH 30 INCH 30 INCH 12 INCH UL 50 APPROVAL WALL MOUNTING NEMA 3/4 ENCLOSURE SCREW-ON COVER TYPE GR G90 MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE ENVIRONMENTAL CONDITIONS DUST, MOISTURE WA-GSC MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - WA303012GSCG - Wiegmann
Freeburg, IL, USA
Pull/Junction Box
WA303012GSCG
Pull/Junction Box WA303012GSCG
" UNFLANGED TYPE STEEL MATERIAL GALVANIZED FINISH 30 INCH 30 INCH 12 INCH UL 50 APPROVAL WALL MOUNTING NEMA 3/4 ENCLOSURE SCREW-ON COVER TYPE GR G90 MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE ENVIRONMENTAL CONDITIONS DUST, MOISTURE WA-GSC MODEL "

"

  • UNFLANGED TYPE
  • STEEL MATERIAL
  • GALVANIZED FINISH
  • 30 INCH
  • 30 INCH
  • 12 INCH
  • UL 50 APPROVAL
  • WALL MOUNTING
  • NEMA 3/4 ENCLOSURE
  • SCREW-ON COVER TYPE
  • GR G90 MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • ENVIRONMENTAL CONDITIONS DUST, MOISTURE
  • WA-GSC MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number WA303012GSCG
Product Name Pull/Junction Box
Type Junction Box
Length 30 inch (762 mm)
Width 30 inch (762 mm)
Depth 12 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box PBS/PBM-40*-E - EMK / EKL medium/premium - junction box ex emk ekl medium premium - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Boxes - 2946-899-631-ND - DigiKey
Specs
Type Junction Box
Material Plastic, Polyamide
View Details