Hubbell Wiring Device-Kellems Occupancy Sensor/Switch WA1001

Description
OCCUPANCY SENSOR TYPE; 3.367 INCH W X 2.034 INCH D X 3.335 INCH H SIZE; WHITE FINISH; UL (CANADA AND US) APPROVAL; COMMERCIAL, ENTRANCE, VESTIBULE, CLASSROOM APPLICATION; 24 VDC VOLTAGE RATING; CEILING/WALL MOUNTING; 3-WIRE LEAD TERMINAL TYPE; WIDE ANGLE
Datasheet
Description
OCCUPANCY SENSOR TYPE; 3.367 INCH W X 2.034 INCH D X 3.335 INCH H SIZE; WHITE FINISH; UL (CANADA AND US) APPROVAL; COMMERCIAL, ENTRANCE, VESTIBULE, CLASSROOM APPLICATION; 24 VDC VOLTAGE RATING; CEILING/WALL MOUNTING; 3-WIRE LEAD TERMINAL TYPE; WIDE ANGLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - WA1001 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Occupancy Sensor/Switch
WA1001
Occupancy Sensor/Switch WA1001
OCCUPANCY SENSOR TYPE; 3.367 INCH W X 2.034 INCH D X 3.335 INCH H SIZE; WHITE FINISH; UL (CANADA AND US) APPROVAL; COMMERCIAL, ENTRANCE, VESTIBULE, CLASSROOM APPLICATION; 24 VDC VOLTAGE RATING; CEILING/WALL MOUNTING; 3-WIRE LEAD TERMINAL TYPE; WIDE ANGLE

OCCUPANCY SENSOR TYPE; 3.367 INCH W X 2.034 INCH D X 3.335 INCH H SIZE; WHITE FINISH; UL (CANADA AND US) APPROVAL; COMMERCIAL, ENTRANCE, VESTIBULE, CLASSROOM APPLICATION; 24 VDC VOLTAGE RATING; CEILING/WALL MOUNTING; 3-WIRE LEAD TERMINAL TYPE; WIDE ANGLE

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Proximity Sensors
Product Number WA1001
Product Name Occupancy Sensor/Switch
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A1180LUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
Confocal chromatic sensor system with integrated controller - confocalDT IFD2410-3/IE - Micro-Epsilon Group
Specs
Body Shape Rectangular
Operation Distance 0.9843 to 1.1 inch (25 to 28 mm)
Switching Frequency 0.1000 to 8 kHz
View Details