Wiegmann Pull/Junction Box WA080604GIE

Description
" UNFLANGED TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 6 INCH 6 WIDTH IN INCH 8 INCH 8 HEIGHT IN INCH 4 INCH 4 DEPTH IN INCH 203.2 HEIGHT IN MM UL 50, CSA APPROVAL WALL MOUNTING NEMA 12/13 ENCLOSURE CONTINUOUS HINGE, SCREW ON, GASKETED COVER TYPE 14 GAUGE BODY MATERIAL SPECIFICATION INDOOR SERVICE TYPE WIEGMANN[R] BRAND APPLICATION ELECTRICAL CONTROL, ELECTRICAL JUNCTION BOX, INSTRUMENT, TERMINAL WIRING BOX ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER INCLUSION GROUNDING KIT PANEL COLOR WHITE PANEL FINISH POLYESTER PAINTED BACK PANEL N1P0608 DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WA-GIE MODEL "
Datasheet
Description
" UNFLANGED TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 6 INCH 6 WIDTH IN INCH 8 INCH 8 HEIGHT IN INCH 4 INCH 4 DEPTH IN INCH 203.2 HEIGHT IN MM UL 50, CSA APPROVAL WALL MOUNTING NEMA 12/13 ENCLOSURE CONTINUOUS HINGE, SCREW ON, GASKETED COVER TYPE 14 GAUGE BODY MATERIAL SPECIFICATION INDOOR SERVICE TYPE WIEGMANN[R] BRAND APPLICATION ELECTRICAL CONTROL, ELECTRICAL JUNCTION BOX, INSTRUMENT, TERMINAL WIRING BOX ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER INCLUSION GROUNDING KIT PANEL COLOR WHITE PANEL FINISH POLYESTER PAINTED BACK PANEL N1P0608 DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WA-GIE MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - WA080604GIE - Wiegmann
Freeburg, IL, USA
Pull/Junction Box
WA080604GIE
Pull/Junction Box WA080604GIE
" UNFLANGED TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 6 INCH 6 WIDTH IN INCH 8 INCH 8 HEIGHT IN INCH 4 INCH 4 DEPTH IN INCH 203.2 HEIGHT IN MM UL 50, CSA APPROVAL WALL MOUNTING NEMA 12/13 ENCLOSURE CONTINUOUS HINGE, SCREW ON, GASKETED COVER TYPE 14 GAUGE BODY MATERIAL SPECIFICATION INDOOR SERVICE TYPE WIEGMANN[R] BRAND APPLICATION ELECTRICAL CONTROL, ELECTRICAL JUNCTION BOX, INSTRUMENT, TERMINAL WIRING BOX ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER INCLUSION GROUNDING KIT PANEL COLOR WHITE PANEL FINISH POLYESTER PAINTED BACK PANEL N1P0608 DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WA-GIE MODEL "

"

  • UNFLANGED TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 6 INCH
  • 6 WIDTH IN INCH
  • 8 INCH
  • 8 HEIGHT IN INCH
  • 4 INCH
  • 4 DEPTH IN INCH
  • 203.2 HEIGHT IN MM
  • UL 50, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 12/13 ENCLOSURE
  • CONTINUOUS HINGE, SCREW ON, GASKETED COVER TYPE
  • 14 GAUGE BODY MATERIAL SPECIFICATION
  • INDOOR SERVICE TYPE
  • WIEGMANN[R] BRAND
  • APPLICATION ELECTRICAL CONTROL, ELECTRICAL JUNCTION BOX, INSTRUMENT, TERMINAL WIRING BOX
  • ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER
  • INCLUSION GROUNDING KIT
  • PANEL COLOR WHITE
  • PANEL FINISH POLYESTER PAINTED
  • BACK PANEL N1P0608
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • WA-GIE MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number WA080604GIE
Product Name Pull/Junction Box
Type Junction Box
Length 8 inch (203 mm)
Width 6 inch (152 mm)
Depth 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
System enclosure - 850-834 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 6.46 inch (164 mm)
Depth 6.46 inch (164 mm)
View Details
2 suppliers