Wiegmann Pull/Junction Box WA060606GSCG

Description
" UNFLANGED TYPE STEEL MATERIAL GALVANIZED FINISH 6 INCH 6 INCH 6 INCH UL 50 APPROVAL WALL MOUNTING NEMA 3/4 ENCLOSURE SCREW-ON COVER TYPE GR G90 MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE ENVIRONMENTAL CONDITIONS DUST, MOISTURE WA-GSC MODEL "
Datasheet
Description
" UNFLANGED TYPE STEEL MATERIAL GALVANIZED FINISH 6 INCH 6 INCH 6 INCH UL 50 APPROVAL WALL MOUNTING NEMA 3/4 ENCLOSURE SCREW-ON COVER TYPE GR G90 MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE ENVIRONMENTAL CONDITIONS DUST, MOISTURE WA-GSC MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - WA060606GSCG - Wiegmann
Freeburg, IL, USA
Pull/Junction Box
WA060606GSCG
Pull/Junction Box WA060606GSCG
" UNFLANGED TYPE STEEL MATERIAL GALVANIZED FINISH 6 INCH 6 INCH 6 INCH UL 50 APPROVAL WALL MOUNTING NEMA 3/4 ENCLOSURE SCREW-ON COVER TYPE GR G90 MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE ENVIRONMENTAL CONDITIONS DUST, MOISTURE WA-GSC MODEL "

"

  • UNFLANGED TYPE
  • STEEL MATERIAL
  • GALVANIZED FINISH
  • 6 INCH
  • 6 INCH
  • 6 INCH
  • UL 50 APPROVAL
  • WALL MOUNTING
  • NEMA 3/4 ENCLOSURE
  • SCREW-ON COVER TYPE
  • GR G90 MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • ENVIRONMENTAL CONDITIONS DUST, MOISTURE
  • WA-GSC MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number WA060606GSCG
Product Name Pull/Junction Box
Type Junction Box
Length 6 inch (152 mm)
Width 6 inch (152 mm)
Depth 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EXgate™215 - exgater - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
System enclosure - 850-827/002-000 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 12.6 inch (320 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers