Hubbell Lighting, Inc. Wall Bracket Surface Fixture W3-225-EU

Description
PRE-PAINTED HIGH GLOSS BAKED WHITE ENAMEL FINISH 36-1/2 INCH 4 FT 4-7/8 INCH 3 FT LAMP LENGTH 3 FT NOMINAL LENGTH ELECTRONIC, INSTANT START BALLAST TYPE 2 LAMP(S) 25T8 LAMP TYPE 120 TO 277 V LAMP/BALLAST VOLTAGE WHITE ACRYLIC DIFFUSER WITH INJECTION MOLDED PLASTIC END CAP LENS TYPE APPROVAL ADA, UL 1598, CUL, CSA LAMP WATTAGE 25 W HOUSING MATERIAL DIE-FORMED HEAVY GAUGE STEEL W MODEL
Datasheet
Description
PRE-PAINTED HIGH GLOSS BAKED WHITE ENAMEL FINISH 36-1/2 INCH 4 FT 4-7/8 INCH 3 FT LAMP LENGTH 3 FT NOMINAL LENGTH ELECTRONIC, INSTANT START BALLAST TYPE 2 LAMP(S) 25T8 LAMP TYPE 120 TO 277 V LAMP/BALLAST VOLTAGE WHITE ACRYLIC DIFFUSER WITH INJECTION MOLDED PLASTIC END CAP LENS TYPE APPROVAL ADA, UL 1598, CUL, CSA LAMP WATTAGE 25 W HOUSING MATERIAL DIE-FORMED HEAVY GAUGE STEEL W MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Bracket Surface Fixture - W3-225-EU - Hubbell Lighting, Inc.
Greenville, SC, USA
Wall Bracket Surface Fixture
W3-225-EU
Wall Bracket Surface Fixture W3-225-EU
PRE-PAINTED HIGH GLOSS BAKED WHITE ENAMEL FINISH 36-1/2 INCH 4 FT 4-7/8 INCH 3 FT LAMP LENGTH 3 FT NOMINAL LENGTH ELECTRONIC, INSTANT START BALLAST TYPE 2 LAMP(S) 25T8 LAMP TYPE 120 TO 277 V LAMP/BALLAST VOLTAGE WHITE ACRYLIC DIFFUSER WITH INJECTION MOLDED PLASTIC END CAP LENS TYPE APPROVAL ADA, UL 1598, CUL, CSA LAMP WATTAGE 25 W HOUSING MATERIAL DIE-FORMED HEAVY GAUGE STEEL W MODEL
  • PRE-PAINTED HIGH GLOSS BAKED WHITE ENAMEL FINISH
  • 36-1/2 INCH
  • 4 FT
  • 4-7/8 INCH
  • 3 FT LAMP LENGTH
  • 3 FT NOMINAL LENGTH
  • ELECTRONIC, INSTANT START BALLAST TYPE
  • 2 LAMP(S)
  • 25T8 LAMP TYPE
  • 120 TO 277 V LAMP/BALLAST VOLTAGE
  • WHITE ACRYLIC DIFFUSER WITH INJECTION MOLDED PLASTIC END CAP LENS TYPE
  • APPROVAL ADA, UL 1598, CUL, CSA
  • LAMP WATTAGE 25 W
  • HOUSING MATERIAL DIE-FORMED HEAVY GAUGE STEEL
  • W MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number W3-225-EU
Product Name Wall Bracket Surface Fixture
Features Ballast Included
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892204 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details