Hubbell Lighting, Inc. Outdoor Wall Light W-7S8

Description
CUTOFF LIGHT TYPE DARK BRONZE POWDER PAINTED FINISH UL APPROVAL AUTO LAG, HPF BALLAST TYPE 1 LAMP INCLUDED HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE CAST ALUMINUM HOUSING MATERIAL 120/277 V LAMP/BALLAST VOLTAGE CLEAR POLYCARBONATE LENS REFRACTOR/LENS TYPE HUBBELL[R] BRAND W7 MODEL
Datasheet
Description
CUTOFF LIGHT TYPE DARK BRONZE POWDER PAINTED FINISH UL APPROVAL AUTO LAG, HPF BALLAST TYPE 1 LAMP INCLUDED HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE CAST ALUMINUM HOUSING MATERIAL 120/277 V LAMP/BALLAST VOLTAGE CLEAR POLYCARBONATE LENS REFRACTOR/LENS TYPE HUBBELL[R] BRAND W7 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - W-7S8 - Hubbell Lighting, Inc.
Greenville, SC, USA
Outdoor Wall Light
W-7S8
Outdoor Wall Light W-7S8
CUTOFF LIGHT TYPE DARK BRONZE POWDER PAINTED FINISH UL APPROVAL AUTO LAG, HPF BALLAST TYPE 1 LAMP INCLUDED HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE CAST ALUMINUM HOUSING MATERIAL 120/277 V LAMP/BALLAST VOLTAGE CLEAR POLYCARBONATE LENS REFRACTOR/LENS TYPE HUBBELL[R] BRAND W7 MODEL
  • CUTOFF LIGHT TYPE
  • DARK BRONZE POWDER PAINTED FINISH
  • UL APPROVAL
  • AUTO LAG, HPF BALLAST TYPE
  • 1 LAMP INCLUDED
  • HIGH PRESSURE SODIUM LAMP TYPE
  • 70 W LAMP WATTAGE
  • CAST ALUMINUM HOUSING MATERIAL
  • 120/277 V LAMP/BALLAST VOLTAGE
  • CLEAR POLYCARBONATE LENS REFRACTOR/LENS TYPE
  • HUBBELL[R] BRAND
  • W7 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number W-7S8
Product Name Outdoor Wall Light
Lamp Type Sodium
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Cabinet Lighting - 2498445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351.4mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details