VXFC-200 N34 -- VAPORPROOF INCANDESCENT FIXTURE BODY
Hubbell Electrical Products
Vaporproof Incandescent Fixture Body
VXFC-200 N34
Description
FIXTURE BODY TYPE
UL, CSA APPROVAL
PENDANT MOUNTING
CLASS I DIV 2 ENCLOSURE
300 W LAMP WATTAGE
ALUMINUM HOUSING MATERIAL
VXFC MODEL
-
Hubbell Electrical Products
Datasheet
Description
FIXTURE BODY TYPE
UL, CSA APPROVAL
PENDANT MOUNTING
CLASS I DIV 2 ENCLOSURE
300 W LAMP WATTAGE
ALUMINUM HOUSING MATERIAL
VXFC MODEL
Datasheet
Suppliers
FIXTURE BODY TYPE
UL, CSA APPROVAL
PENDANT MOUNTING
CLASS I DIV 2 ENCLOSURE
300 W LAMP WATTAGE
ALUMINUM HOUSING MATERIAL
VXFC MODEL
- FIXTURE BODY TYPE
- UL, CSA APPROVAL
- PENDANT MOUNTING
- CLASS I DIV 2 ENCLOSURE
- 300 W LAMP WATTAGE
- ALUMINUM HOUSING MATERIAL
- VXFC MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Lighting Fixtures |
|
Product Number
|
VXFC-200 N34 |
|
Product Name
|
Vaporproof Incandescent Fixture Body |
|
Fixture Type
|
Pendants
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Application
Industrial
Lamp Type
LED
View Details
Application
Industrial
Lamp Type
LED
Voltage
220 volts
View Details