Hubbell Incorporated Substation Cable Terminal VVA344N

Description
COPPER ALLOY MATERIAL 6-7/8 INCH OVERALL LENGTH 300 KCMIL MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL APPROVAL 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-5/8 INCH L X 3 INCH W X 3/8 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING VARILUG[R] BRAND VVA MODEL
Datasheet
Description
COPPER ALLOY MATERIAL 6-7/8 INCH OVERALL LENGTH 300 KCMIL MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL APPROVAL 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-5/8 INCH L X 3 INCH W X 3/8 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING VARILUG[R] BRAND VVA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Cable Terminal - VVA344N - Hubbell Incorporated
Orange, CT, USA
Substation Cable Terminal
VVA344N
Substation Cable Terminal VVA344N
COPPER ALLOY MATERIAL 6-7/8 INCH OVERALL LENGTH 300 KCMIL MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL APPROVAL 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-5/8 INCH L X 3 INCH W X 3/8 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING VARILUG[R] BRAND VVA MODEL
  • COPPER ALLOY MATERIAL
  • 6-7/8 INCH OVERALL LENGTH
  • 300 KCMIL MIN. CONDUCTOR SIZE
  • 500 KCMIL MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 1 CONDUCTOR(S)
  • 9/16 INCH STUD SIZE
  • 3-5/8 INCH L X 3 INCH W X 3/8 INCH THK PAD SIZE
  • 4 NEMA PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • VARILUG[R] BRAND
  • VVA MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number VVA344N
Product Name Substation Cable Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data