Hubbell Incorporated Substation Cable Terminal VVA28

Description
COPPER ALLOY MATERIAL 4-1/8 INCH OVERALL LENGTH 1/0 AWG STRANDED MIN. CONDUCTOR SIZE 4/0 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL APPROVAL 1 CONDUCTOR(S) 7/16 INCH STUD SIZE 1-1/2 INCH L X 1-1/16 INCH W X 5/16 INCH THK PAD SIZE 1 PAD HOLE(S) DURIUM[TM], VARILUG[TM] BRAND ROHS COMPATIBLE VVA MODEL
Datasheet
Description
COPPER ALLOY MATERIAL 4-1/8 INCH OVERALL LENGTH 1/0 AWG STRANDED MIN. CONDUCTOR SIZE 4/0 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL APPROVAL 1 CONDUCTOR(S) 7/16 INCH STUD SIZE 1-1/2 INCH L X 1-1/16 INCH W X 5/16 INCH THK PAD SIZE 1 PAD HOLE(S) DURIUM[TM], VARILUG[TM] BRAND ROHS COMPATIBLE VVA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Cable Terminal - VVA28 - Hubbell Incorporated
Orange, CT, USA
Substation Cable Terminal
VVA28
Substation Cable Terminal VVA28
COPPER ALLOY MATERIAL 4-1/8 INCH OVERALL LENGTH 1/0 AWG STRANDED MIN. CONDUCTOR SIZE 4/0 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL APPROVAL 1 CONDUCTOR(S) 7/16 INCH STUD SIZE 1-1/2 INCH L X 1-1/16 INCH W X 5/16 INCH THK PAD SIZE 1 PAD HOLE(S) DURIUM[TM], VARILUG[TM] BRAND ROHS COMPATIBLE VVA MODEL
  • COPPER ALLOY MATERIAL
  • 4-1/8 INCH OVERALL LENGTH
  • 1/0 AWG STRANDED MIN. CONDUCTOR SIZE
  • 4/0 AWG STRANDED MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 1 CONDUCTOR(S)
  • 7/16 INCH STUD SIZE
  • 1-1/2 INCH L X 1-1/16 INCH W X 5/16 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • DURIUM[TM], VARILUG[TM] BRAND
  • ROHS COMPATIBLE
  • VVA MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number VVA28
Product Name Substation Cable Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Stacking Miniature Banana Plug, Adapter - 8714 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-2004-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Brass
View Details
Connector Contacts - 1-1871131-2 - TE Connectivity
Specs
Features RoHS
North American 8 AWG
International 6.7 to 10.5 mm2
View Details
Bootlace Ferrules - 1787306 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details