Hubbell Electrical Products Vaporproof Incandescent Fixture with Globe and Guard VUAGG-2-200PX

Description
FIXTURE WITH SPLICE BOX TYPE 3/4 INCH HUB SIZE UL, CSA APPROVAL PENDANT MOUNT MOUNTING CLASS I DIV 2 GROUP A B C D, CLASS I ZONE 2 GROUP IIC IIB IIA, NEMA 3/4 ENCLOSURE PS25 LAMP TYPE 300 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY/POLYESTER HOUSING FINISH HEAT RESISTANT TEMPERED GLASS GLOBE MATERIAL CLEAR GLOBE COLOR APPLICATION WET AND DIRT LADEN INDUSTRIAL WALKWAY, TUNNEL, LOADING DOCK, STAIRWELL
Datasheet
Description
FIXTURE WITH SPLICE BOX TYPE 3/4 INCH HUB SIZE UL, CSA APPROVAL PENDANT MOUNT MOUNTING CLASS I DIV 2 GROUP A B C D, CLASS I ZONE 2 GROUP IIC IIB IIA, NEMA 3/4 ENCLOSURE PS25 LAMP TYPE 300 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY/POLYESTER HOUSING FINISH HEAT RESISTANT TEMPERED GLASS GLOBE MATERIAL CLEAR GLOBE COLOR APPLICATION WET AND DIRT LADEN INDUSTRIAL WALKWAY, TUNNEL, LOADING DOCK, STAIRWELL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Incandescent Fixture with Globe and Guard - VUAGG-2-200PX - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Vaporproof Incandescent Fixture with Globe and Guard
VUAGG-2-200PX
Vaporproof Incandescent Fixture with Globe and Guard VUAGG-2-200PX
FIXTURE WITH SPLICE BOX TYPE 3/4 INCH HUB SIZE UL, CSA APPROVAL PENDANT MOUNT MOUNTING CLASS I DIV 2 GROUP A B C D, CLASS I ZONE 2 GROUP IIC IIB IIA, NEMA 3/4 ENCLOSURE PS25 LAMP TYPE 300 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY/POLYESTER HOUSING FINISH HEAT RESISTANT TEMPERED GLASS GLOBE MATERIAL CLEAR GLOBE COLOR APPLICATION WET AND DIRT LADEN INDUSTRIAL WALKWAY, TUNNEL, LOADING DOCK, STAIRWELL
  • FIXTURE WITH SPLICE BOX TYPE
  • 3/4 INCH HUB SIZE
  • UL, CSA APPROVAL
  • PENDANT MOUNT MOUNTING
  • CLASS I DIV 2 GROUP A B C D, CLASS I ZONE 2 GROUP IIC IIB IIA, NEMA 3/4 ENCLOSURE
  • PS25 LAMP TYPE
  • 300 W LAMP WATTAGE
  • COPPER FREE ALUMINUM HOUSING MATERIAL
  • EPOXY/POLYESTER HOUSING FINISH
  • HEAT RESISTANT TEMPERED GLASS GLOBE MATERIAL
  • CLEAR GLOBE COLOR
  • APPLICATION WET AND DIRT LADEN INDUSTRIAL WALKWAY, TUNNEL, LOADING DOCK, STAIRWELL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Lighting Fixtures
Product Number VUAGG-2-200PX
Product Name Vaporproof Incandescent Fixture with Globe and Guard
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details