VUAG-1-100 -- VAPORPROOF INCANDESCENT FIXTURE WITH GLOBE
Hubbell Electrical Products
Vaporproof Incandescent Fixture with Globe
VUAG-1-100
Description
1/2 INCH HUB SIZE
UL, CSA APPROVAL
WET/DIRT LADEN LOCATION APPLICATION
PENDANT MOUNTING
150 W LAMP WATTAGE
COPPER FREE ALUMINUM HOUSING MATERIAL
WEATHERPROOF
ELECTROSTATICALLY APPLIED EPOXY/POLYESTER COATED HOUSING FINISH
GLASS GLOBE MATERIAL
INCLUDES VGA SPLICE BOX
-
Hubbell Electrical Products
Datasheet
Description
1/2 INCH HUB SIZE
UL, CSA APPROVAL
WET/DIRT LADEN LOCATION APPLICATION
PENDANT MOUNTING
150 W LAMP WATTAGE
COPPER FREE ALUMINUM HOUSING MATERIAL
WEATHERPROOF
ELECTROSTATICALLY APPLIED EPOXY/POLYESTER COATED HOUSING FINISH
GLASS GLOBE MATERIAL
INCLUDES VGA SPLICE BOX
Datasheet
Suppliers
Vaporproof Incandescent Fixture with Globe
VUAG-1-100
1/2 INCH HUB SIZE
UL, CSA APPROVAL
WET/DIRT LADEN LOCATION APPLICATION
PENDANT MOUNTING
150 W LAMP WATTAGE
COPPER FREE ALUMINUM HOUSING MATERIAL
WEATHERPROOF
ELECTROSTATICALLY APPLIED EPOXY/POLYESTER COATED HOUSING FINISH
GLASS GLOBE MATERIAL
INCLUDES VGA SPLICE BOX
- 1/2 INCH HUB SIZE
- UL, CSA APPROVAL
- WET/DIRT LADEN LOCATION APPLICATION
- PENDANT MOUNTING
- 150 W LAMP WATTAGE
- COPPER FREE ALUMINUM HOUSING MATERIAL
- WEATHERPROOF
- ELECTROSTATICALLY APPLIED EPOXY/POLYESTER COATED HOUSING FINISH
- GLASS GLOBE MATERIAL
- INCLUDES VGA SPLICE BOX
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Lighting Fixtures |
|
Product Number
|
VUAG-1-100 |
|
Product Name
|
Vaporproof Incandescent Fixture with Globe |
|
Fixture Type
|
Pendants
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial; Residential
Fixture Type
Enclosure Lights; Other; LED Light
Lamp Type
LED
View Details
Finder S.p.A. con unico socio
Application
Industrial
Lamp Type
LED
View Details
Application
Industrial
Fixture Type
Flood Lights
Lamp Type
LED
View Details