Hubbell Electrical Products Lighting Fixture VSL1630F2SG

Description
5-11/16 INCH DIA X 9-13/16 INCH H SIZE ELECTROSTATICALLY APPLIED BAKED POWDER EPOXY/POLYESTER FINISH UL 844/8750/1598, CSA C22.2 APPROVAL PAINT MANUFACTURING PLANT, CHEMICAL AND PETROCHEMICAL PROCESSING FACILITY, SEWAGE TREATMENT PLANT, OFF-SHORE AND DOCKSIDE INSTALLATION, GARAGE AREA APPLICATION CEILING MOUNTING LED LIGHT FIXTURE LED LAMP TYPE 16 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL POLYPROPYLENE REFLECTOR TYPE 120 TO 277 VAC LAMP VOLTAGE POLYPROPYLENE REFLECTOR TYPE HAZARDOUS LOCATION AREA CLASSIFICATION HUB SIZE 3/4 INCH COLOR RENDERING INDEX 70 COLOR TEMPERATURE 5000 K AMBIENT TEMPERATURE -40 TO 55 DEG C
Datasheet
Description
5-11/16 INCH DIA X 9-13/16 INCH H SIZE ELECTROSTATICALLY APPLIED BAKED POWDER EPOXY/POLYESTER FINISH UL 844/8750/1598, CSA C22.2 APPROVAL PAINT MANUFACTURING PLANT, CHEMICAL AND PETROCHEMICAL PROCESSING FACILITY, SEWAGE TREATMENT PLANT, OFF-SHORE AND DOCKSIDE INSTALLATION, GARAGE AREA APPLICATION CEILING MOUNTING LED LIGHT FIXTURE LED LAMP TYPE 16 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL POLYPROPYLENE REFLECTOR TYPE 120 TO 277 VAC LAMP VOLTAGE POLYPROPYLENE REFLECTOR TYPE HAZARDOUS LOCATION AREA CLASSIFICATION HUB SIZE 3/4 INCH COLOR RENDERING INDEX 70 COLOR TEMPERATURE 5000 K AMBIENT TEMPERATURE -40 TO 55 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Fixture - VSL1630F2SG - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Lighting Fixture
VSL1630F2SG
Lighting Fixture VSL1630F2SG
5-11/16 INCH DIA X 9-13/16 INCH H SIZE ELECTROSTATICALLY APPLIED BAKED POWDER EPOXY/POLYESTER FINISH UL 844/8750/1598, CSA C22.2 APPROVAL PAINT MANUFACTURING PLANT, CHEMICAL AND PETROCHEMICAL PROCESSING FACILITY, SEWAGE TREATMENT PLANT, OFF-SHORE AND DOCKSIDE INSTALLATION, GARAGE AREA APPLICATION CEILING MOUNTING LED LIGHT FIXTURE LED LAMP TYPE 16 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL POLYPROPYLENE REFLECTOR TYPE 120 TO 277 VAC LAMP VOLTAGE POLYPROPYLENE REFLECTOR TYPE HAZARDOUS LOCATION AREA CLASSIFICATION HUB SIZE 3/4 INCH COLOR RENDERING INDEX 70 COLOR TEMPERATURE 5000 K AMBIENT TEMPERATURE -40 TO 55 DEG C
  • 5-11/16 INCH DIA X 9-13/16 INCH H SIZE
  • ELECTROSTATICALLY APPLIED BAKED POWDER EPOXY/POLYESTER FINISH
  • UL 844/8750/1598, CSA C22.2 APPROVAL
  • PAINT MANUFACTURING PLANT, CHEMICAL AND PETROCHEMICAL PROCESSING FACILITY, SEWAGE TREATMENT PLANT, OFF-SHORE AND DOCKSIDE INSTALLATION, GARAGE AREA APPLICATION
  • CEILING MOUNTING
  • LED LIGHT FIXTURE
  • LED LAMP TYPE
  • 16 W LAMP WATTAGE
  • COPPER FREE ALUMINUM HOUSING MATERIAL
  • POLYPROPYLENE REFLECTOR TYPE
  • 120 TO 277 VAC LAMP VOLTAGE
  • POLYPROPYLENE REFLECTOR TYPE
  • HAZARDOUS LOCATION AREA CLASSIFICATION
  • HUB SIZE 3/4 INCH
  • COLOR RENDERING INDEX 70
  • COLOR TEMPERATURE 5000 K
  • AMBIENT TEMPERATURE -40 TO 55 DEG C
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Lighting Fixtures
Product Number VSL1630F2SG
Product Name Lighting Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details