Hubbell Electrical Products Vaporproof Incandescent Fixture Back Box VRD23

Description
SPLICE BOX TYPE COPPER FREE ALUMINUM MATERIAL EPOXY/POLYESTER FINISH VERSAMATE SERIES 30 AMPERE NEMA 4X METALLIC PLUGS AND RECEPTACLES USED ON 3/4 INCH HUB SIZE 1 HUB(S) HAZARDOUS/INDOOR/OUT DOOR APPLICATION VERSAMATE[R] BRAND APPROVAL UL, CSA VR MODEL
Datasheet
Description
SPLICE BOX TYPE COPPER FREE ALUMINUM MATERIAL EPOXY/POLYESTER FINISH VERSAMATE SERIES 30 AMPERE NEMA 4X METALLIC PLUGS AND RECEPTACLES USED ON 3/4 INCH HUB SIZE 1 HUB(S) HAZARDOUS/INDOOR/OUT DOOR APPLICATION VERSAMATE[R] BRAND APPROVAL UL, CSA VR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Incandescent Fixture Back Box - VRD23 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Vaporproof Incandescent Fixture Back Box
VRD23
Vaporproof Incandescent Fixture Back Box VRD23
SPLICE BOX TYPE COPPER FREE ALUMINUM MATERIAL EPOXY/POLYESTER FINISH VERSAMATE SERIES 30 AMPERE NEMA 4X METALLIC PLUGS AND RECEPTACLES USED ON 3/4 INCH HUB SIZE 1 HUB(S) HAZARDOUS/INDOOR/OUT DOOR APPLICATION VERSAMATE[R] BRAND APPROVAL UL, CSA VR MODEL
  • SPLICE BOX TYPE
  • COPPER FREE ALUMINUM MATERIAL
  • EPOXY/POLYESTER FINISH
  • VERSAMATE SERIES 30 AMPERE NEMA 4X METALLIC PLUGS AND RECEPTACLES USED ON
  • 3/4 INCH HUB SIZE
  • 1 HUB(S)
  • HAZARDOUS/INDOOR/OUTDOOR APPLICATION
  • VERSAMATE[R] BRAND
  • APPROVAL UL, CSA
  • VR MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Lighting Fixtures
Product Number VRD23
Product Name Vaporproof Incandescent Fixture Back Box
Lamp Type Incandescent
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details