Hubbell Wiring Device-Kellems Vaporproof Incandescent Fixture with Globe and Guard VPP100-G

Description
1/2 INCH NPT HUB SIZE; UL APPROVAL; PENDANT MOUNTING; 100 W LAMP WATTAGE; WEATHERPROOF; GRAY HOUSING FINISH; 4 PLUG(S); IMPACT RESISTANT CAST METAL GUARD MATERIAL; GRAY GUARD FINISH; CLEAR GLOBE COLOR; INCLUDES ROUND CAST BOX, LAMPHOLDER, GLASS GLOBE, GUA
Datasheet
Description
1/2 INCH NPT HUB SIZE; UL APPROVAL; PENDANT MOUNTING; 100 W LAMP WATTAGE; WEATHERPROOF; GRAY HOUSING FINISH; 4 PLUG(S); IMPACT RESISTANT CAST METAL GUARD MATERIAL; GRAY GUARD FINISH; CLEAR GLOBE COLOR; INCLUDES ROUND CAST BOX, LAMPHOLDER, GLASS GLOBE, GUA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Incandescent Fixture with Globe and Guard - VPP100-G - Hubbell Wiring Device-Kellems
Milford, CT, USA
Vaporproof Incandescent Fixture with Globe and Guard
VPP100-G
Vaporproof Incandescent Fixture with Globe and Guard VPP100-G
1/2 INCH NPT HUB SIZE; UL APPROVAL; PENDANT MOUNTING; 100 W LAMP WATTAGE; WEATHERPROOF; GRAY HOUSING FINISH; 4 PLUG(S); IMPACT RESISTANT CAST METAL GUARD MATERIAL; GRAY GUARD FINISH; CLEAR GLOBE COLOR; INCLUDES ROUND CAST BOX, LAMPHOLDER, GLASS GLOBE, GUA

1/2 INCH NPT HUB SIZE; UL APPROVAL; PENDANT MOUNTING; 100 W LAMP WATTAGE; WEATHERPROOF; GRAY HOUSING FINISH; 4 PLUG(S); IMPACT RESISTANT CAST METAL GUARD MATERIAL; GRAY GUARD FINISH; CLEAR GLOBE COLOR; INCLUDES ROUND CAST BOX, LAMPHOLDER, GLASS GLOBE, GUA

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Lighting Fixtures
Product Number VPP100-G
Product Name Vaporproof Incandescent Fixture with Globe and Guard
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2229677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details