Hubbell Wiring Device-Kellems Vaporproof Incandescent Fixture with Globe and Guard VPC200-G

Description
1/2 INCH HUB SIZE; 5 HUB(S); UL APPROVAL; CEILING MOUNTING; 200 W LAMP WATTAGE; WEATHERPROOF; GRAY HOUSING FINISH; 4 PLUG(S); IMPACT RESISTANT CAST METAL GUARD MATERIAL; GRAY GUARD FINISH; CLEAR GLOBE COLOR; INCLUDES ROUND CAST BOX, LAMPHOLDER, GLASS GLOB
Datasheet
Description
1/2 INCH HUB SIZE; 5 HUB(S); UL APPROVAL; CEILING MOUNTING; 200 W LAMP WATTAGE; WEATHERPROOF; GRAY HOUSING FINISH; 4 PLUG(S); IMPACT RESISTANT CAST METAL GUARD MATERIAL; GRAY GUARD FINISH; CLEAR GLOBE COLOR; INCLUDES ROUND CAST BOX, LAMPHOLDER, GLASS GLOB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Incandescent Fixture with Globe and Guard - VPC200-G - Hubbell Wiring Device-Kellems
Milford, CT, USA
Vaporproof Incandescent Fixture with Globe and Guard
VPC200-G
Vaporproof Incandescent Fixture with Globe and Guard VPC200-G
1/2 INCH HUB SIZE; 5 HUB(S); UL APPROVAL; CEILING MOUNTING; 200 W LAMP WATTAGE; WEATHERPROOF; GRAY HOUSING FINISH; 4 PLUG(S); IMPACT RESISTANT CAST METAL GUARD MATERIAL; GRAY GUARD FINISH; CLEAR GLOBE COLOR; INCLUDES ROUND CAST BOX, LAMPHOLDER, GLASS GLOB

1/2 INCH HUB SIZE; 5 HUB(S); UL APPROVAL; CEILING MOUNTING; 200 W LAMP WATTAGE; WEATHERPROOF; GRAY HOUSING FINISH; 4 PLUG(S); IMPACT RESISTANT CAST METAL GUARD MATERIAL; GRAY GUARD FINISH; CLEAR GLOBE COLOR; INCLUDES ROUND CAST BOX, LAMPHOLDER, GLASS GLOB

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Lighting Fixtures
Product Number VPC200-G
Product Name Vaporproof Incandescent Fixture with Globe and Guard
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892236 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details