Hubbell Lighting, Inc. Vaporproof Incandescent Fixture with Globe and Guard VP-151

Description
1/2 INCH HUB SIZE UL, CSA APPROVAL PENDANT MOUNTING NEMA 3/4 ENCLOSURE A21 LAMP TYPE 150 W LAMP WATTAGE COPPER-FREE CAST ALUMINUM HOUSING MATERIAL COPPER-FREE CAST ALUMINUM GUARD MATERIAL TEMPERED GLASS GLOBE MATERIAL VAPORTITE[R] BRAND V MODEL
Datasheet
Description
1/2 INCH HUB SIZE UL, CSA APPROVAL PENDANT MOUNTING NEMA 3/4 ENCLOSURE A21 LAMP TYPE 150 W LAMP WATTAGE COPPER-FREE CAST ALUMINUM HOUSING MATERIAL COPPER-FREE CAST ALUMINUM GUARD MATERIAL TEMPERED GLASS GLOBE MATERIAL VAPORTITE[R] BRAND V MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Incandescent Fixture with Globe and Guard - VP-151 - Hubbell Lighting, Inc.
Greenville, SC, USA
Vaporproof Incandescent Fixture with Globe and Guard
VP-151
Vaporproof Incandescent Fixture with Globe and Guard VP-151
1/2 INCH HUB SIZE UL, CSA APPROVAL PENDANT MOUNTING NEMA 3/4 ENCLOSURE A21 LAMP TYPE 150 W LAMP WATTAGE COPPER-FREE CAST ALUMINUM HOUSING MATERIAL COPPER-FREE CAST ALUMINUM GUARD MATERIAL TEMPERED GLASS GLOBE MATERIAL VAPORTITE[R] BRAND V MODEL
  • 1/2 INCH HUB SIZE
  • UL, CSA APPROVAL
  • PENDANT MOUNTING
  • NEMA 3/4 ENCLOSURE
  • A21 LAMP TYPE
  • 150 W LAMP WATTAGE
  • COPPER-FREE CAST ALUMINUM HOUSING MATERIAL
  • COPPER-FREE CAST ALUMINUM GUARD MATERIAL
  • TEMPERED GLASS GLOBE MATERIAL
  • VAPORTITE[R] BRAND
  • V MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number VP-151
Product Name Vaporproof Incandescent Fixture with Globe and Guard
Lamp Type Incandescent
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details