Hubbell Electrical Products Vaporproof HID Fixture Mounting Hood VMA2B

Description
PENDANT TYPE CORROSION RESISTANT COPPER FREE ALUMINUM ALLOY MATERIAL ELECTROSTATICALLY APPLIED BAKED EPOXY POWDER POLYESTER FINISH 3/4 INCH HUB SIZE UL 844/1572, CSA C22.2 APPROVAL CERTILITE[R] BRAND V MODEL
Datasheet
Description
PENDANT TYPE CORROSION RESISTANT COPPER FREE ALUMINUM ALLOY MATERIAL ELECTROSTATICALLY APPLIED BAKED EPOXY POWDER POLYESTER FINISH 3/4 INCH HUB SIZE UL 844/1572, CSA C22.2 APPROVAL CERTILITE[R] BRAND V MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof HID Fixture Mounting Hood - VMA2B - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Vaporproof HID Fixture Mounting Hood
VMA2B
Vaporproof HID Fixture Mounting Hood VMA2B
PENDANT TYPE CORROSION RESISTANT COPPER FREE ALUMINUM ALLOY MATERIAL ELECTROSTATICALLY APPLIED BAKED EPOXY POWDER POLYESTER FINISH 3/4 INCH HUB SIZE UL 844/1572, CSA C22.2 APPROVAL CERTILITE[R] BRAND V MODEL
  • PENDANT TYPE
  • CORROSION RESISTANT COPPER FREE ALUMINUM ALLOY MATERIAL
  • ELECTROSTATICALLY APPLIED BAKED EPOXY POWDER POLYESTER FINISH
  • 3/4 INCH HUB SIZE
  • UL 844/1572, CSA C22.2 APPROVAL
  • CERTILITE[R] BRAND
  • V MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Lighting Fixtures
Product Number VMA2B
Product Name Vaporproof HID Fixture Mounting Hood
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details