Hubbell Electrical Products Vaporproof HID Fixture Ballast Assembly VM4P200

Description
BALLAST TANK TYPE UL, CSA APPROVAL QUAD TAP BALLAST TYPE PULSE START METAL HALIDE LAMP TYPE 200 W LAMP WATTAGE 120/208/240/277 VAC BALLAST/LINE VOLTAGE CERTILITE[R] BRAND OPTIC THREAD SIZE 7-3/4 INCH VM MODEL
Datasheet
Description
BALLAST TANK TYPE UL, CSA APPROVAL QUAD TAP BALLAST TYPE PULSE START METAL HALIDE LAMP TYPE 200 W LAMP WATTAGE 120/208/240/277 VAC BALLAST/LINE VOLTAGE CERTILITE[R] BRAND OPTIC THREAD SIZE 7-3/4 INCH VM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof HID Fixture Ballast Assembly - VM4P200 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Vaporproof HID Fixture Ballast Assembly
VM4P200
Vaporproof HID Fixture Ballast Assembly VM4P200
BALLAST TANK TYPE UL, CSA APPROVAL QUAD TAP BALLAST TYPE PULSE START METAL HALIDE LAMP TYPE 200 W LAMP WATTAGE 120/208/240/277 VAC BALLAST/LINE VOLTAGE CERTILITE[R] BRAND OPTIC THREAD SIZE 7-3/4 INCH VM MODEL
  • BALLAST TANK TYPE
  • UL, CSA APPROVAL
  • QUAD TAP BALLAST TYPE
  • PULSE START METAL HALIDE LAMP TYPE
  • 200 W LAMP WATTAGE
  • 120/208/240/277 VAC BALLAST/LINE VOLTAGE
  • CERTILITE[R] BRAND
  • OPTIC THREAD SIZE 7-3/4 INCH
  • VM MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Lighting Fixtures
Product Number VM4P200
Product Name Vaporproof HID Fixture Ballast Assembly
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details