Hubbell Electrical Products Lighting Fixture VM4LB13030

Description
ELECTROSTATICALLY APPLIED BAKED EPOXY POWDER COATED FINISH UL, CSA (CANADA AND US), CSA C22.2 APPROVAL NEC/CEC APPLICABLE STANDARD HAZARDOUS/WET/MARINE LOCATION APPLICATION CLASS I DIV 2 GROUP A B C D CLASS I ZONE 2 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4X, IP66 ENCLOSURE YES LAMP INCLUDED LED LUMINAIRE LED LAMP TYPE 130 W LAMP WATTAGE 120 TO 277 V AT 50/60 HZ INPUT VOLTAGE COPPER FREE ALUMINUM HOUSING MATERIAL 0.46 TO 1.1 AMPERE LAMP CURRENT TYPE BULB HEAT SINK REFLECTOR MATERIAL POLYESTER REINFORCED FIBER GLASS/ALUMINUM
Datasheet
Description
ELECTROSTATICALLY APPLIED BAKED EPOXY POWDER COATED FINISH UL, CSA (CANADA AND US), CSA C22.2 APPROVAL NEC/CEC APPLICABLE STANDARD HAZARDOUS/WET/MARINE LOCATION APPLICATION CLASS I DIV 2 GROUP A B C D CLASS I ZONE 2 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4X, IP66 ENCLOSURE YES LAMP INCLUDED LED LUMINAIRE LED LAMP TYPE 130 W LAMP WATTAGE 120 TO 277 V AT 50/60 HZ INPUT VOLTAGE COPPER FREE ALUMINUM HOUSING MATERIAL 0.46 TO 1.1 AMPERE LAMP CURRENT TYPE BULB HEAT SINK REFLECTOR MATERIAL POLYESTER REINFORCED FIBER GLASS/ALUMINUM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Fixture - VM4LB13030 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Lighting Fixture
VM4LB13030
Lighting Fixture VM4LB13030
ELECTROSTATICALLY APPLIED BAKED EPOXY POWDER COATED FINISH UL, CSA (CANADA AND US), CSA C22.2 APPROVAL NEC/CEC APPLICABLE STANDARD HAZARDOUS/WET/MARINE LOCATION APPLICATION CLASS I DIV 2 GROUP A B C D CLASS I ZONE 2 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4X, IP66 ENCLOSURE YES LAMP INCLUDED LED LUMINAIRE LED LAMP TYPE 130 W LAMP WATTAGE 120 TO 277 V AT 50/60 HZ INPUT VOLTAGE COPPER FREE ALUMINUM HOUSING MATERIAL 0.46 TO 1.1 AMPERE LAMP CURRENT TYPE BULB HEAT SINK REFLECTOR MATERIAL POLYESTER REINFORCED FIBER GLASS/ALUMINUM
  • ELECTROSTATICALLY APPLIED BAKED EPOXY POWDER COATED FINISH
  • UL, CSA (CANADA AND US), CSA C22.2 APPROVAL
  • NEC/CEC APPLICABLE STANDARD
  • HAZARDOUS/WET/MARINE LOCATION APPLICATION
  • CLASS I DIV 2 GROUP A B C D CLASS I ZONE 2 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4X, IP66 ENCLOSURE
  • YES LAMP INCLUDED
  • LED LUMINAIRE
  • LED LAMP TYPE
  • 130 W LAMP WATTAGE
  • 120 TO 277 V AT 50/60 HZ INPUT VOLTAGE
  • COPPER FREE ALUMINUM HOUSING MATERIAL
  • 0.46 TO 1.1 AMPERE LAMP CURRENT
  • TYPE BULB HEAT SINK
  • REFLECTOR MATERIAL POLYESTER REINFORCED FIBER GLASS/ALUMINUM
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Lighting Fixtures
Product Number VM4LB13030
Product Name Lighting Fixture
Wattage 130 watts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details