Hubbell Electrical Products Vaporproof HID Fixture with Globe and Guard VM3S100A2GLG

Description
3/4 INCH NPT HUB SIZE CUL (CANADA AND US), CSA (CANADA AND US) APPROVAL WET LOCATION APPLICATION PENDANT MOUNTING QUAD BALLAST TYPE CLASS I DIV 2 GROUP A B C D, CLASS L ZONE 2 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4/4X, IP66 ENCLOSURE MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE 120/208/240/277/480 V AT 60 HZ BALLAST/LINE VOLTAGE OPTIC THREAD SIZE 5-1/2 INCH
Datasheet
Description
3/4 INCH NPT HUB SIZE CUL (CANADA AND US), CSA (CANADA AND US) APPROVAL WET LOCATION APPLICATION PENDANT MOUNTING QUAD BALLAST TYPE CLASS I DIV 2 GROUP A B C D, CLASS L ZONE 2 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4/4X, IP66 ENCLOSURE MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE 120/208/240/277/480 V AT 60 HZ BALLAST/LINE VOLTAGE OPTIC THREAD SIZE 5-1/2 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof HID Fixture with Globe and Guard - VM3S100A2GLG - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Vaporproof HID Fixture with Globe and Guard
VM3S100A2GLG
Vaporproof HID Fixture with Globe and Guard VM3S100A2GLG
3/4 INCH NPT HUB SIZE CUL (CANADA AND US), CSA (CANADA AND US) APPROVAL WET LOCATION APPLICATION PENDANT MOUNTING QUAD BALLAST TYPE CLASS I DIV 2 GROUP A B C D, CLASS L ZONE 2 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4/4X, IP66 ENCLOSURE MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE 120/208/240/277/480 V AT 60 HZ BALLAST/LINE VOLTAGE OPTIC THREAD SIZE 5-1/2 INCH
  • 3/4 INCH NPT HUB SIZE
  • CUL (CANADA AND US), CSA (CANADA AND US) APPROVAL
  • WET LOCATION APPLICATION
  • PENDANT MOUNTING
  • QUAD BALLAST TYPE
  • CLASS I DIV 2 GROUP A B C D, CLASS L ZONE 2 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4/4X, IP66 ENCLOSURE
  • MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 100 W LAMP WATTAGE
  • 120/208/240/277/480 V AT 60 HZ BALLAST/LINE VOLTAGE
  • OPTIC THREAD SIZE 5-1/2 INCH
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Lighting Fixtures
Product Number VM3S100A2GLG
Product Name Vaporproof HID Fixture with Globe and Guard
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details