Hubbell Electrical ProductsVaporproof Incandescent Fixture Back BoxVGX-1
Description
V SPLICE BOX TYPE
CORROSION RESISTANT COPPER FREE ALUMINUM ALLOY MATERIAL
V SERIES INCANDESCENT LIGHTING FIXTURE USED ON
1/2 INCH HUB SIZE
4 HUB(S)
WET LOCATION APPLICATION
CEILING MOUNTING
APPROVAL UL, CSA
OVERALL DIMENSION 3-1/2 INCH DIA X 1-1/2 INCH H
V MODEL
Hubbell Electrical Products
Done
Datasheet
Description
V SPLICE BOX TYPE
CORROSION RESISTANT COPPER FREE ALUMINUM ALLOY MATERIAL
V SERIES INCANDESCENT LIGHTING FIXTURE USED ON
1/2 INCH HUB SIZE
4 HUB(S)
WET LOCATION APPLICATION
CEILING MOUNTING
APPROVAL UL, CSA
OVERALL DIMENSION 3-1/2 INCH DIA X 1-1/2 INCH H
V MODEL
V SPLICE BOX TYPE
CORROSION RESISTANT COPPER FREE ALUMINUM ALLOY MATERIAL
V SERIES INCANDESCENT LIGHTING FIXTURE USED ON
1/2 INCH HUB SIZE
4 HUB(S)
WET LOCATION APPLICATION
CEILING MOUNTING
APPROVAL UL, CSA
OVERALL DIMENSION 3-1/2 INCH DIA X 1-1/2 INCH H
V MODEL
V SPLICE BOX TYPE
CORROSION RESISTANT COPPER FREE ALUMINUM ALLOY MATERIAL