Hubbell Premise Wiring Audio/video Cable, 8P Vga Plug, 25 , Blk; Connector Type A Hubbell Premise Wiring VGA625BK

Description
AUDIO/VIDEO CABLE, 8P VGA PLUG, 25 , BLK; Connector Type A:VGA Plug; Connector Type B:VGA Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.62m; Jacket Color:Black; Product Range:
Datasheet
Description
AUDIO/VIDEO CABLE, 8P VGA PLUG, 25 , BLK; Connector Type A:VGA Plug; Connector Type B:VGA Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.62m; Jacket Color:Black; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio/video Cable, 8P Vga Plug, 25 , Blk; Connector Type A Hubbell Premise Wiring - 44M4413 - Newark, An Avnet Company
Chicago, IL, United States
Audio/video Cable, 8P Vga Plug, 25 , Blk; Connector Type A Hubbell Premise Wiring
44M4413
Audio/video Cable, 8P Vga Plug, 25 , Blk; Connector Type A Hubbell Premise Wiring 44M4413
AUDIO/VIDEO CABLE, 8P VGA PLUG, 25 , BLK; Connector Type A:VGA Plug; Connector Type B:VGA Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.62m; Jacket Color:Black; Product Range:

AUDIO/VIDEO CABLE, 8P VGA PLUG, 25 , BLK; Connector Type A:VGA Plug; Connector Type B:VGA Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.62m; Jacket Color:Black; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 44M4413
Product Name Audio/video Cable, 8P Vga Plug, 25 , Blk; Connector Type A Hubbell Premise Wiring
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

USB Cable - 3 In 1 MiniDisplayport To HDMI+DVI+VGA Converter -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; USB; Mini Display port
View Details
Strainsert Cable - Be8418 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
System cable - 706-3057/203-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details