Hubbell Electrical Products Vaporproof Incandescent Fixture Back Box VGA-1

Description
V SPLICE BOX TYPE CORROSION RESISTANT COPPER FREE ALUMINUM ALLOY MATERIAL V SERIES INCANDESCENT LIGHTING FIXTURE USED ON 1/2 INCH HUB SIZE 1 HUB(S) WET LOCATION APPLICATION PENDANT MOUNTING APPROVAL UL, CSA OVERALL DIMENSION 3-1/2 INCH DIA X 2-1/8 INCH H V MODEL
Datasheet
Description
V SPLICE BOX TYPE CORROSION RESISTANT COPPER FREE ALUMINUM ALLOY MATERIAL V SERIES INCANDESCENT LIGHTING FIXTURE USED ON 1/2 INCH HUB SIZE 1 HUB(S) WET LOCATION APPLICATION PENDANT MOUNTING APPROVAL UL, CSA OVERALL DIMENSION 3-1/2 INCH DIA X 2-1/8 INCH H V MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Incandescent Fixture Back Box - VGA-1 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Vaporproof Incandescent Fixture Back Box
VGA-1
Vaporproof Incandescent Fixture Back Box VGA-1
V SPLICE BOX TYPE CORROSION RESISTANT COPPER FREE ALUMINUM ALLOY MATERIAL V SERIES INCANDESCENT LIGHTING FIXTURE USED ON 1/2 INCH HUB SIZE 1 HUB(S) WET LOCATION APPLICATION PENDANT MOUNTING APPROVAL UL, CSA OVERALL DIMENSION 3-1/2 INCH DIA X 2-1/8 INCH H V MODEL
  • V SPLICE BOX TYPE
  • CORROSION RESISTANT COPPER FREE ALUMINUM ALLOY MATERIAL
  • V SERIES INCANDESCENT LIGHTING FIXTURE USED ON
  • 1/2 INCH HUB SIZE
  • 1 HUB(S)
  • WET LOCATION APPLICATION
  • PENDANT MOUNTING
  • APPROVAL UL, CSA
  • OVERALL DIMENSION 3-1/2 INCH DIA X 2-1/8 INCH H
  • V MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Lighting Fixtures
Product Number VGA-1
Product Name Vaporproof Incandescent Fixture Back Box
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2856566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details